EN
  • EN
  • DE

LTC1515CS8-3.3/5#PBF

Part No LTC1515CS8-3.3/5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP PROG 8SOIC  /  Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 50mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3.3V, 5V
Current - Output 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1072007-LTC1515CS8-3.3/5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1515CS8-3.3/5#PBF CAD Model

Description

Product Overview: LTC1515CS8-3.3/5#PBF from Analog Devices Inc.

The LTC1515CS8-3.3/5#PBF is a versatile step-up/step-down switching regulator from the esteemed manufacturer Analog Devices Inc. This highly integrated power solution is designed to provide a fixed output voltage of either 3.3V or 5V, which is selectable via an onboard pin. The device is encapsulated in an 8-lead narrow SOIC package, ensuring a compact footprint ideal for space-constrained applications.

One of the standout features of the LTC1515CS8-3.3/5#PBF is its ability to maintain a stable output voltage over a wide input voltage range, which can vary from 1.5V to 5.5V. This makes it perfectly suited for applications powered by multi-cell batteries or regulated power supplies. Its internal switch can handle up to 600mA of output current, which is sufficient for a broad array of small to medium power needs.

The integrated circuit employs a high-efficiency switching regulator topology, which provides excellent power conversion rates while minimizing the generation of heat. This efficiency is further enhanced by its low quiescent current, making it an ideal choice for battery-powered devices where power conservation is critical.

Additional features of the LTC1515CS8-3.3/5#PBF include thermal shutdown for protection against overheating and a low-battery detector that alerts the system when the input voltage falls below a predefined threshold. It also offers a 'Burst Mode' operation which significantly reduces the quiescent current during light loads or standby, thus prolonging battery life.

Engineers and designers will appreciate the simplicity of incorporating the LTC1515CS8-3.3/5#PBF into their designs, thanks to its minimal external component requirements. Only a few capacitors and an inductor are needed to complete the circuit, simplifying both the design and the procurement process.

In summary, the LTC1515CS8-3.3/5#PBF from Analog Devices Inc. is a reliable and efficient power management solution, designed to cater to a wide range of applications where voltage regulation and power efficiency are paramount. Its compact size, combined with its robust feature set, makes it an excellent choice for portable devices, instrumentation, and microprocessor-based systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess