EN
  • EN
  • DE

LTC1642IGN#TRPBF

Part No LTC1642IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOTSWAP CTR INFINIBAND 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Hot Swap Controller 1 Channel InfiniBand™ 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879120-LTC1642IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1642IGN#TRPBF CAD Model

Description

LTC1642IGN#TRPBF - Hot Swap Controller from Analog Devices Inc.

The LTC1642IGN#TRPBF is a sophisticated Hot Swap controller IC designed by Analog Devices Inc., an industry leader in high-performance analog technology. This integrated circuit is engineered to allow safe insertion and removal of electronic boards from a live backplane or other powered systems. The LTC1642IGN#TRPBF is housed in a 16-pin SSOP package, offering a compact solution for managing the inrush current during the hot-swapping process, thus preventing glitches on the power supply rail and protecting both the electronic board and the backplane from damage.

Key Features:

  • Electronic Circuit Breaker: The device features an adjustable electronic circuit breaker function, which provides overcurrent protection by monitoring the voltage across a sense resistor to detect excessive load currents.
  • Adjustable Inrush Current Control: Users can set the inrush current limit via an external capacitor, which allows for a controlled ramp-up of the supply voltage to the load, reducing stress on the system components.
  • Undervoltage Lockout (UVLO): The LTC1642IGN#TRPBF includes an undervoltage lockout feature that ensures the controller remains off until the input supply voltage reaches a safe operating level.
  • Overvoltage Protection: This Hot Swap controller also provides overvoltage protection, preventing damage to the load in the event of a supply voltage surge.
  • Power Good Output: A 'power good' output indicator is available, which signals when the output voltage is within nominal operating levels, offering a reliable status feedback for system monitoring.
  • Gate Drive for External N-Channel MOSFET: The device is capable of driving an external N-Channel MOSFET, offering flexibility in choosing the appropriate MOSFET for the application based on the current and thermal requirements.

Applications:

The LTC1642IGN#TRPBF is ideal for a variety of applications that require hot swapping capabilities, such as:

  • Redundant Power Supplies
  • RAID Systems
  • Server and Telecom Systems
  • Network Routers and Switches

With its robust set of features and protections, the LTC1642IGN#TRPBF from Analog Devices Inc. is a reliable and efficient solution for managing power distribution in hot-swappable systems, ensuring system stability and protecting against electrical faults.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess