EN
  • EN
  • DE

S9S08QC6MDTE

Part No S9S08QC6MDTE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187489-S9S08QC6MDTE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08QC6MDTE CAD Model

Description

The S9S08QC6MDTE is a microcontroller from NXP Semiconductors (formerly Freescale), belonging to the S9S08Q family of 8-bit microcontrollers. These microcontrollers are known for their low-power operation, compact size, and integrated peripherals, making them suitable for cost-sensitive and space-constrained embedded applications. The S9S08QC6MDTE provides a balance of memory, features, and power efficiency, suitable for simple control and monitoring tasks.

Applications:

  • Low-Power Sensors: Used in battery-powered sensors for environmental monitoring, industrial sensing, and consumer applications.
  • Simple Motor Control: Employed in basic motor control applications, such as fan control and small appliance control.
  • Lighting Control: Integrated into LED lighting control systems and dimming applications.
  • Remote Controls: Found in remote controls for consumer electronics and industrial equipment.
  • Small Appliances: Utilized in control functions for small kitchen appliances and other consumer devices.

Features:

  • HCS08 Core: Based on the low-power HCS08 central processing unit (CPU).
  • Memory: 6 KB of Flash memory for program storage and 512 bytes of RAM for data storage.
  • Clocking: Internal clock generator with low-power modes for energy efficiency.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART) and SPI interfaces for communication with other devices.
  • Timers: Includes timers for generating PWM signals and timing events.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified range.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop.

Benefits:

  • Low Power: Designed for ultra-low power consumption, making it suitable for battery-powered applications.
  • Small Size: Compact package size enables integration into space-constrained devices.
  • Cost-Effective: Provides a cost-effective solution for simple control and monitoring tasks.
  • Integration: Integrated peripherals reduce the need for external components, saving board space and cost.
  • Reliability: Built-in protection features enhance system reliability.

Additional Details:

The S9S08QC6MDTE operates within a specified voltage and temperature range. It is typically available in a small outline package (SOP). Development tools, including integrated development environments (IDEs), compilers, and debuggers, are available to simplify the development process. The device incorporates on-chip debugging capabilities, providing a convenient way to debug and test the application code.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess