EN
  • EN
  • DE

LTL-4256N

Part No LTL-4256N
Manufacturer Lite-On Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Yellow 585nm 2-Pin T-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package T
Color Yellow
Depth 3.2 mm
Diameter 3 mm
Dominant Wavelength 588 nm
Forward Current 20 mA
Forward Voltage 2.1 V
Height 5.85 mm
Illumination Color Yellow
Lead Free Yes
Length 3.2 mm
Lens Color Colorless
Lens Style Clear
Lens Transparency Clear
Luminous Intensity 40 mcd
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of LEDs 1
Number of Pins 2
Packaging Bulk
Power Dissipation 60 mW
Radiation Hardening No
Reverse Voltage 5 V
RoHS Compliant
Schedule B 8541402000, 8541402000
Test Current 10 mA
Viewing Angle 45 °
Wavelength 585 nm
Win Source Part Number 1068395-LTL-4256N
Categories Optics - LEDs - Light Pipes
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTL-4256N CAD Model

Description

The Lite-On Inc. LTL-4256N is a yellow color SMD LED with a length of 3.2 mm and a height of 5.85 mm.

  • Color: Yellow
  • Type: SMD LED
  • Length: 3.2 mm
  • Height: 5.85 mm
  • Luminous Intensity: 40 mcd
  • Forward Voltage: 2.1 V
  • Forward Current: 20 mA
  • Reverse Voltage: 5 V
  • Package: T
  • Viewing Angle: 45 °
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 100 °C
  • Minimum Operating Temperature: -55 °C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess