EN
  • EN
  • DE

LTC1821-1BCGW#TRPBF

Part No LTC1821-1BCGW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 16 Bit Digital to Analog Converter 1 36-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name LTC1821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879143-LTC1821-1BCGW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1821-1BCGW#TRPBF CAD Model

Description

Product Overview: LTC1821-1BCGW#TRPBF

The LTC1821-1BCGW#TRPBF is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., designed for demanding applications that require accurate and stable analog output. This integrated circuit is a part of the LTC1821 series, which is renowned for its exceptional linearity, low noise, and ease of use.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine-grained control over the analog output, making it suitable for applications where precision is critical.
  • Output Range: It offers a flexible output range, which can be programmed to different levels to accommodate a variety of application needs.
  • Settling Time: Fast settling time ensures quick response to changes in input data, which is vital for high-speed systems and control loops.
  • Power Efficiency: Designed with power efficiency in mind, the LTC1821-1BCGW#TRPBF consumes minimal power, which is essential for portable and battery-powered applications.
  • Package: The product comes in a compact, surface-mount package that is suitable for space-constrained applications.
  • Interface: It features a simple digital interface for easy integration with microcontrollers and digital signal processors.

Applications

The LTC1821-1BCGW#TRPBF is ideal for a wide range of applications, including:

  • Precision data acquisition systems
  • Industrial automation and process control
  • Medical instrumentation
  • Automotive systems
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1821-1BCGW#TRPBF is no exception. It is built to meet the rigorous standards of industrial and automotive-grade components, ensuring dependable performance in the most challenging environments.

Ordering Information

The LTC1821-1BCGW#TRPBF is available for ordering with the TRPBF suffix indicating tape and reel packaging, which facilitates automated assembly processes. This packaging option is particularly useful for high-volume production requirements.

In summary, the LTC1821-1BCGW#TRPBF from Analog Devices Inc. is a superior choice for designers seeking a high-precision DAC that combines performance, efficiency, and ease of use in a compact footprint, suitable for a multitude of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.1577 $83.1577
2+ $68.2328 $136.4656
3+ $66.1007 $198.3021
4+ $63.9685 $255.8740
5+ $61.8352 $309.1760
7+ $55.4388 $388.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess