EN
  • EN
  • DE

LTC1860LCMS8#TRPBF

Part No LTC1860LCMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC1860
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879154-LTC1860LCMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1860LCMS8#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC1860LCMS8#TRPBF: A High-Performance ADC Solution

The LTC1860LCMS8#TRPBF is a remarkable analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide high-speed, low-power data acquisition in a compact form factor. This 12-bit ADC is a perfect choice for applications that demand high accuracy and data integrity with minimal power consumption.

With its advanced design, the LTC1860LCMS8#TRPBF offers a fast sampling rate of up to 250ksps, ensuring that fast-changing signals are captured with precision. This feature makes it ideal for use in portable medical devices, data logging systems, and battery-powered instruments where efficient data sampling is crucial.

The device operates from a single 5V supply, minimizing the power requirements for the system it is integrated into. Furthermore, its power consumption is exceptionally low, with only 850µA typical supply current when active, which drops down to 1nA in the sleep mode. This makes it an energy-efficient solution that can prolong battery life in portable applications.

Another standout feature of the LTC1860LCMS8#TRPBF is its small form factor. Housed in an MSOP-8 package, it occupies minimal board space, allowing for more compact and integrated circuit designs. This is particularly beneficial for space-constrained applications such as handheld devices.

The device also includes a differential input with a wide input range, providing the flexibility to interface with various signal sources directly. This versatility is enhanced by its no pipeline delay (latency), which means that the output data is updated immediately after each conversion cycle, a critical requirement for real-time system monitoring and control applications.

For ease of integration into digital systems, the LTC1860LCMS8#TRPBF features a SPI/MICROWIRE compatible serial interface, which allows for simple and reliable communication with microcontrollers and digital processors.

In summary, the LTC1860LCMS8#TRPBF from Analog Devices Inc. is a high-performance ADC that offers a blend of speed, precision, low power consumption, and compact size, making it an excellent choice for a wide range of applications where efficient data conversion is key.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess