EN
  • EN
  • DE

LTC1864LCS8#TRPBF

Part No LTC1864LCS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001128-LTC1864LCS8#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition- Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Supplier Device Package 8-SO
Base Product Number LTC1864
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC1864LCS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1864LCS8#TRPBF Overview

The LTC1864LCS8#TRPBF is a high-performance, single-channel 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision conversion of analog signals to digital data with minimal power consumption. This ADC operates on a single 5V supply, making it suitable for a wide range of applications, including portable devices, medical instruments, industrial control systems, and data acquisition systems.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC1864LCS8#TRPBF provides fine detail in the analog signal conversion, enabling precise measurements and accurate data representation.
  • Low Power Consumption: The device is optimized for low power operation, drawing just 850µA at the maximum sampling rate of 250ksps, which is ideal for battery-operated and power-sensitive applications.
  • Fast Conversion Rate: The ADC offers a fast conversion rate of up to 250ksps, allowing for quick data acquisition and real-time processing in demanding applications.
  • No Latency Operation: The LTC1864LCS8#TRPBF features no pipeline delay, which is critical for control loop applications where immediate data processing is required.
  • Single 5V Supply: The device operates from a single 5V power supply, simplifying power management in system design.
  • Small Package: Housed in a compact 8-lead narrow SO package, the LTC1864LCS8#TRPBF saves board space and is suitable for space-constrained applications.
  • SPI Interface: It includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Medical Devices
  • Industrial Process Control
  • Data Acquisition Systems

The LTC1864LCS8#TRPBF ADC from Analog Devices Inc. is an excellent choice for designers looking for a high-resolution, low-power, and fast-performing ADC. Its ease of integration, coupled with its robust feature set, makes it a versatile component for a wide array of precision analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,489 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess