EN
  • EN
  • DE

LTC1865LACMS#PBF

Part No LTC1865LACMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 10MSOP  /  16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 150k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number LTC1865
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1865LACMS#PBF
Standard Package 50
Win Source Part Number 1072066-LTC1865LACMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1865LACMS#PBF CAD Model

Description

Product Overview: LTC1865LACMS#PBF by Analog Devices Inc.

The LTC1865LACMS#PBF is a state-of-the-art, dual-channel, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This high-performance product is designed to deliver precision and speed for a wide range of applications, such as data acquisition systems, industrial instrumentation, and medical devices. Its compact size and power efficiency make it an ideal choice for portable and battery-powered applications.

Key Features

  • High Resolution: The LTC1865LACMS#PBF offers a 16-bit resolution, ensuring accurate and detailed digital representations of analog signals.
  • Dual-Channel Input: It features two multiplexed channels, allowing for the simultaneous and seamless processing of two analog inputs.
  • No External Driver Required: The ADC operates with no latency, which means that no external driver components are needed, simplifying design and reducing system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1865LACMS#PBF consumes minimal power, which is critical for portable and battery-dependent applications.
  • High Speed: Features a fast conversion rate, enabling quick data processing and real-time monitoring.
  • Small Package: Comes in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

Technical Specifications

  • Resolution: 16 Bits
  • Number of Channels: 2 Channels
  • Sampling Rate: Up to 150ksps
  • Interface Type: Serial (SPI)
  • Supply Voltage: Single 5V
  • Operating Temperature: -40°C to +85°C
  • Package: 10-Lead MSOP

Applications

The LTC1865LACMS#PBF is versatile and can be integrated into a variety of systems. Its precision and efficiency make it particularly suitable for:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Industrial Control Systems
  • Data Acquisition Systems
  • Battery-Powered Equipment

In summary, the LTC1865LACMS#PBF from Analog Devices Inc. is a high-quality, dual-channel 16-bit ADC that offers fast, accurate, and power-efficient performance in a compact package, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5189 $77.0378
4+ $31.6053 $126.4212
5+ $30.6176 $153.0880
7+ $29.6299 $207.4093
9+ $28.6423 $257.7807
12+ $25.6793 $308.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess