EN
  • EN
  • DE

LTC1871HMS

Part No LTC1871HMS
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.5V ~ 36V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC1871
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625462-LTC1871HMS
Ultra Librarian 3D Model Ultra Librarian LTC1871HMS CAD Model

Description

Analog Devices Inc. LTC1871HMS: High-Performance Boost Converter

The LTC1871HMS from Analog Devices Inc. is a versatile and powerful boost converter integrated circuit designed to cater to a wide range of applications requiring efficient voltage step-up conversion. This component is a part of the LTC1871 series and comes in a compact MSOP-10 package, making it suitable for space-constrained applications without compromising on performance.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC1871HMS operates with an input voltage range from 2.5V to 36V, making it suitable for single-cell Li-Ion applications to automotive and industrial power systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage up to 60V, which can be set with an external resistor divider, offering flexibility for various design requirements.
  • High-Frequency Operation: With the capability to operate at a switching frequency up to 500kHz, the LTC1871HMS allows for smaller external components, reducing overall solution size and improving transient response.
  • No RSENSE Operation: The device features a No RSENSE option that eliminates the need for an external current sense resistor, thus simplifying the design and reducing system cost.
  • Programmable Soft-Start: A programmable soft-start function limits inrush current during startup, providing a controlled voltage ramp-up and protecting the converter from sudden input surges.
  • Stable with Ceramic Capacitors: The LTC1871HMS is stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR compared to electrolytic capacitors.
  • Integrated Features: It includes an onboard power MOSFET and a high voltage switch, minimizing the need for external components and simplifying the overall design.
  • Protection Features: Comprehensive protection features include overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The LTC1871HMS is ideal for a variety of applications, including but not limited to:

  • Portable Power Devices
  • Automotive and Heavy Equipment
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Medical Equipment
  • DC-DC Converters Requiring High Voltage Outputs

Overall, the LTC1871HMS from Analog Devices Inc. is a feature-rich, high-efficiency boost converter that offers design flexibility, robustness, and high performance for engineers looking to create compact, reliable power management solutions.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess