EN
  • EN
  • DE

LTC2173IUKG-12#PBF

Part No LTC2173IUKG-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC 80Msps 12-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 1 LSB
Interface LVDS, SPI, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 446 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 180 mA
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of Elements 4
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 446 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 80 Msps
Supply Type Single
Win Source Part Number 1031707-LTC2173IUKG-12#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2173IUKG-12#PBF CAD Model

Description

Analog Devices Inc. LTC2173IUKG-12#PBF Product Overview

The LTC2173IUKG-12#PBF is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to address the stringent requirements of industrial, communication, and medical applications. This ADC combines advanced design techniques and manufacturing processes to provide an exceptional level of performance and reliability.

Key Features

  • Resolution: The ADC offers a 14-bit resolution, providing high precision and fine granularity for digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 125Msps (mega samples per second), the LTC2173IUKG-12#PBF is capable of converting analog signals with high speed, making it suitable for high-bandwidth applications.
  • Low Power Consumption: It is designed for power efficiency, which is critical for portable and energy-sensitive applications.
  • Input Range: The device features a flexible input range, accommodating a variety of signal levels.
  • Digital Output: The ADC provides CMOS or LVDS digital outputs, offering compatibility with a wide range of digital systems.
  • Package: Housed in a compact QFN package, the LTC2173IUKG-12#PBF is designed for space-constrained applications.

Performance and Reliability

The LTC2173IUKG-12#PBF is designed to deliver not only high-speed and precision but also to ensure robust performance in harsh environments. It operates over an industrial temperature range, making it suitable for outdoor and rugged applications. The device's reliability is further enhanced by Analog Devices Inc.'s commitment to quality, reflected in its design and testing processes.

Applications

Given its features and performance, the LTC2173IUKG-12#PBF is an ideal choice for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Industrial Automation and Process Control

The LTC2173IUKG-12#PBF ADC from Analog Devices Inc. is a testament to the company's dedication to providing cutting-edge technology that enables designers to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess