EN
  • EN
  • DE

LTC2226IUH#TRPBF

Part No LTC2226IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197407-LTC2226IUH#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2226IUH#TRPBF CAD Model

Description

Product Overview: LTC2226IUH#TRPBF from Analog Devices Inc.

The LTC2226IUH#TRPBF is a high-performance, 12-bit, 40Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional accuracy and speed for a wide range of applications. This ADC features a versatile sampling rate that makes it suitable for communication systems, medical imaging, and industrial data acquisition systems, where precise signal processing is critical.

Key Features

  • High Resolution: With a 12-bit resolution, the LTC2226IUH#TRPBF offers fine granularity in signal conversion, enabling it to capture small signal variations with high fidelity.
  • Fast Sampling Rate: The device's 40Msps (mega samples per second) sampling rate ensures that high-frequency signals are accurately digitized, reducing the risk of aliasing and providing excellent temporal resolution.
  • Low Noise Performance: Designed with a focus on low noise, the LTC2226IUH#TRPBF maintains signal integrity, which is crucial for applications such as radar systems and spectrum analyzers.
  • Power Efficiency: This ADC is optimized for low power consumption, making it an ideal choice for portable and battery-powered devices where energy efficiency is a necessity.
  • Differential Inputs: The differential input structure provides improved common-mode noise rejection and enhances the dynamic range, which is particularly beneficial in environments with high electromagnetic interference (EMI).

Package and Availability

The LTC2226IUH#TRPBF is housed in a compact QFN (quad-flat no-leads) package, which is designed for space-constrained applications. The package is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Additionally, the part number includes a 'TRPBF' suffix, indicating that the product is provided in tape and reel packaging, facilitating efficient assembly for high-volume production.

Applications

Due to its robust feature set, the LTC2226IUH#TRPBF is an excellent choice for a variety of demanding applications. These include:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

With its blend of speed, precision, and power efficiency, the LTC2226IUH#TRPBF from Analog Devices Inc. is a versatile component that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess