EN
  • EN
  • DE

LTC2267IUJ-14

Part No LTC2267IUJ-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924344-LTC2267IUJ-14
Ultra Librarian 3D Model Ultra Librarian LTC2267IUJ-14 CAD Model

Description

Analog Devices Inc. presents the LTC2267IUJ-14

The LTC2267IUJ-14 is a cutting-edge, high-performance 14-bit, 125Msps analog-to-digital converter (ADC) that brings together the best in speed, accuracy, and power efficiency. Designed by Analog Devices Inc., a leader in high-performance analog technology, this product is tailored for demanding applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC2267IUJ-14 ensures precise digital representation of the input signal, which is critical for applications that require high levels of detail and accuracy.
  • Fast Sampling Rate: The device's 125Msps sampling rate allows it to capture fast-changing signals, making it an ideal choice for high-speed systems.
  • Low Power Consumption: Despite its high performance, the LTC2267IUJ-14 is designed for efficiency, with a low power dissipation that helps to minimize thermal issues and reduce the overall power budget of the system.
  • Digital Outputs: It offers CMOS or LVDS digital outputs, providing flexibility in interfacing with a variety of digital systems.
  • Pin-Compatible Family: The LTC2267IUJ-14 is part of a pin-compatible family of ADCs, allowing for easy scalability and design flexibility.

Advanced Design

The converter utilizes a high-performance sample-and-hold circuit and an integrated ADC core to deliver exceptional dynamic performance. Its advanced design ensures minimal noise and distortion, providing clean and reliable conversion for critical applications.

Easy Integration

Housed in a compact, 40-lead QFN package, the LTC2267IUJ-14 is designed for easy integration into space-constrained applications. Its small footprint and compatibility with standard surface-mount technology simplify the design and manufacturing process for system developers.

Support and Reliability

Analog Devices Inc. backs the LTC2267IUJ-14 with comprehensive technical support and documentation, ensuring that designers can take full advantage of its capabilities. With a reputation for quality and reliability, Analog Devices' products are a trusted choice for engineers around the world.

Whether you're designing a sophisticated medical imaging system, a high-speed communication platform, or any other application requiring high-fidelity data conversion, the LTC2267IUJ-14 from Analog Devices Inc. is engineered to meet your needs.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess