EN
  • EN
  • DE

LTC3779IFE#PBF

Part No LTC3779IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38-TSSOP / Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 150V
Frequency - Switching 50kHz ~ 600kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LTC3779
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356273-LTC3779IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3779IFE#PBF CAD Model

Description

Analog Devices Inc. LTC3779IFE#PBF Product Overview

The LTC3779IFE#PBF is a high performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This advanced controller is designed to manage power with high efficiency and accuracy, making it an ideal solution for a wide range of applications, including telecommunications, industrial systems, and automotive electronics.

Key Features

  • Wide Input Voltage Range: The LTC3779IFE#PBF operates over a 4.5V to 38V input voltage range, making it versatile for varying power supply conditions.
  • Output Voltage Regulation: It can regulate output voltages from 0.8V up to 24V, which suits a broad spectrum of applications.
  • Efficiency: The device uses a constant frequency, current mode architecture that provides excellent line and load transient response and maintains high efficiency.
  • Low RDS(ON) Synchronous Operation: It supports low RDS(ON) internal switches to minimize unnecessary power loss and heat generation.
  • Robust Thermal Performance: The LTC3779IFE#PBF is available in a thermally enhanced TSSOP-38 package, ensuring reliable operation under high power conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 900kHz or synchronize it to an external clock.
  • Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, enhancing system safety and reliability.

Applications

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Datacom and Storage Systems
  • Distributed DC Power Systems

The LTC3779IFE#PBF is a testament to Analog Devices Inc.'s commitment to providing power management solutions that meet the demands of modern electronic systems. With its advanced control features, robust protection, and flexible design options, this product is a top choice for designers looking to optimize their power systems for performance, efficiency, and reliability.

For detailed specifications, application notes, and design resources, visit the Analog Devices Inc. website or contact their support team to ensure this product meets your design requirements.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3859 $64.1577
6+ $17.5474 $105.2844
9+ $16.9991 $152.9919
13+ $16.4507 $213.8591
16+ $15.9023 $254.4368
22+ $14.2573 $313.6606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,699 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess