EN
  • EN
  • DE

LTC2324IUKG-12#PBF

Part No LTC2324IUKG-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 52-WFQFN Exposed Pad
Case / Package 52-QFN (7x8)
Family Name LTC2324
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924349-LTC2324IUKG-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2324IUKG-12#PBF CAD Model

Description

Product Overview: LTC2324IUKG-12#PBF from Analog Devices Inc.

The LTC2324IUKG-12#PBF, manufactured by Analog Devices Inc., is a high-performance, 12-bit, quad-channel, simultaneous sampling analog-to-digital converter (ADC) that offers a remarkable blend of speed and precision, making it ideal for a wide array of demanding applications. This ADC delivers a sample rate of up to 5Msps per channel, providing the rapid data acquisition required for advanced signal processing tasks.

Designed with flexibility in mind, the LTC2324IUKG-12#PBF features a wide input range that can be configured to accept ±10.24V, 0V to 10.24V, or 0V to 5.12V analog inputs, ensuring compatibility with various signal sources. It operates over an industrial temperature range, making it suitable for harsh environments.

The device boasts an impressive signal-to-noise ratio (SNR) and low distortion characteristics, which are essential for high-fidelity signal acquisition. Furthermore, the LTC2324IUKG-12#PBF incorporates a flexible serial interface that is SPI-compatible, enabling easy integration with most microcontrollers and digital signal processors.

The LTC2324IUKG-12#PBF is housed in a compact 4mm × 5mm QFN package, which saves valuable board space in space-constrained applications. Its small footprint is particularly beneficial for portable and compact system designs. Additionally, the device offers a no latency feature, providing a continuous and non-delayed data stream that is crucial for real-time systems.

The ADC's robust design includes overvoltage protection for the analog inputs, ensuring reliability and longevity even under stressful conditions. It also features a power-down mode, significantly reducing power consumption when the device is not in active use, which is ideal for power-sensitive applications.

Applications for the LTC2324IUKG-12#PBF span across various sectors, including medical imaging, industrial process control, high-speed data acquisition systems, and instrumentation. Its high-speed performance, combined with precision and reliability, makes it an excellent choice for engineers and designers looking to enhance the capabilities of their advanced electronic systems.

In summary, the LTC2324IUKG-12#PBF from Analog Devices Inc. is a versatile and robust ADC solution that offers an optimal balance of speed, precision, and reliability for a wide range of applications.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess