EN
  • EN
  • DE

LTC2367CDE-16#PBF

Part No LTC2367CDE-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2367
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879216-LTC2367CDE-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2367CDE-16#PBF CAD Model

Description

The LTC2367CDE-16#PBF from Analog Devices Inc. is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that combines exceptional accuracy and speed with low power consumption. Designed for precision applications requiring the highest levels of data integrity and signal processing, this ADC is an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features:

  • Resolution: 16-bit resolution provides high precision data conversion, ensuring detailed and accurate signal representation.
  • Sampling Rate: With a maximum sampling rate of up to 5 Msps, the LTC2367CDE-16#PBF can handle high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC offers a low power operation, which is critical for battery-powered and portable devices.
  • No Latency: The true no-latency operation allows for reliable and immediate data conversion, which is essential for real-time applications.
  • Single 5V Supply: Simplifies the power design by operating from a single 5V supply, reducing the complexity and cost of the power supply design.
  • Flexible Interface: Features a serial SPI-compatible interface for easy integration with most microcontrollers and digital systems.
  • Small Package: Comes in a compact 12-lead DFN package, which is suitable for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Industrial Process Controls
  • High-End Data Acquisition Systems
  • Automated Test Equipment
  • Instrumentation

The LTC2367CDE-16#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision data conversion solutions that meet the demanding requirements of advanced electronic systems. By incorporating this ADC into your design, you can achieve high fidelity and performance in your measurements, ensuring accurate and reliable results for your end-users.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess