EN
  • EN
  • DE

LTC2377IDE-16#TRPBF

Part No LTC2377IDE-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196703-LTC2377IDE-16#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Operating Temperature -40°C ~ 85°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2377IDE-16#TRPBF CAD Model

Description

The LTC2377IDE-16#TRPBF from Analog Devices Inc. is a high-precision, low-noise 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that delivers cutting-edge performance in a compact package. With its advanced design, this ADC is ideal for a wide range of applications, including medical imaging, industrial automation, and high-end instrumentation, where accuracy and reliability are paramount.

Key Features

  • Resolution: 16-bit performance provides a high degree of accuracy, making it suitable for precision measurements.
  • Sampling Rate: Offers a fast sampling rate of up to 250 kSPS (kilo samples per second), enabling real-time data acquisition and processing.
  • No Missing Codes: Guaranteed no missing codes over the entire operating temperature range ensures consistent and reliable performance.
  • Low Power Consumption: With a power consumption of just 13mW at the full 250 kSPS, it is an excellent choice for power-sensitive applications.
  • Wide Input Range: The ADC features a flexible input range, which includes a fully differential input with a ±5V range, accommodating a variety of signal types.
  • Easy Integration: The LTC2377IDE-16#TRPBF comes in a 14-lead DFN package, making it easy to integrate into existing designs without requiring significant board space.
  • Digital Interface: It provides a serial SPI-compatible interface, which simplifies the connection to microcontrollers and digital signal processors.

Performance Advantages

The ADC's exceptional linearity and low noise contribute to its superior signal fidelity, capturing the true essence of analog signals in digital form. The device's robust architecture ensures that the performance is maintained across a wide temperature range, making it reliable in varied environmental conditions.

Applications

The versatility of the LTC2377IDE-16#TRPBF makes it an excellent choice for precision data acquisition in scientific research, automated test equipment, and high-end industrial control systems. Its ability to deliver high-fidelity data conversion makes it particularly useful in applications where the integrity of the measurement is critical.

Ordering Information

The part number LTC2377IDE-16#TRPBF denotes the tape and reel packaging option, facilitating automated assembly processes for high-volume production. For detailed ordering and product information, please refer to the Analog Devices Inc. official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess