EN
  • EN
  • DE
  • IT

LTC2488CDE#TRPBF

Part No LTC2488CDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features 16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC2488
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879282-LTC2488CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2488CDE#TRPBF CAD Model

Description

Product Overview: LTC2488CDE#TRPBF

The LTC2488CDE#TRPBF is a high-precision 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to offer exceptional performance with ease of use. This ADC is part of the LTC2488 series, renowned for its unique architecture that allows multiple input channels and simplified signal chain design.

Key Features

  • Resolution: The device boasts a 24-bit resolution, ensuring high precision in digital representation of analog signals.
  • Easy Drive Technology: It incorporates Easy Drive technology, which relaxes the design constraints on the external driver circuitry, reducing power consumption and simplifying the design process.
  • No Latency: The LTC2488CDE#TRPBF offers no-latency performance, which means it does not exhibit pipeline delay or cycle latency typically associated with traditional delta-sigma ADCs.
  • Multiple Input Channels: It features a multiplexer with several input channels, allowing for the monitoring of various signals without the need for additional ADCs.
  • Integrated Temperature Sensor: The onboard temperature sensor provides direct digital temperature measurements, which can be used for system monitoring or thermal compensation.

Applications

The LTC2488CDE#TRPBF is suitable for a wide range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Monitoring
  • Automotive Systems

Technical Specifications

With an operating temperature range of -40°C to +85°C, the LTC2488CDE#TRPBF is built to perform reliably in harsh environments. It is available in a 16-lead DFN package, which is compact and suitable for space-constrained applications. The device also supports a wide single supply voltage range of 2.7V to 5.5V, making it versatile for various system designs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2488CDE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1600 $68.6400
8+ $14.0801 $112.6408
13+ $13.6400 $177.3200
17+ $13.2000 $224.4000
22+ $12.7600 $280.7200
30+ $11.4400 $343.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess