EN
  • EN
  • DE

LTC2640AITS8-LM12#TRMPBF

Part No LTC2640AITS8-LM12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201694-LTC2640AITS8-LM12#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2640AITS8-LM12#TRMPBF CAD Model

Description

Product Overview: LTC2640AITS8-LM12#TRMPBF

The LTC2640AITS8-LM12#TRMPBF is a high-performance Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This precision DAC is part of the LTC2640 series, characterized by its low power consumption and compact TSOT-23 package, making it an ideal choice for space-constrained applications.

The LTC2640AITS8-LM12#TRMPBF features a 12-bit resolution, providing fine granularity in analog output, which is essential for applications requiring precise control and high accuracy. It operates from a supply voltage of 2.7V to 5.5V, offering flexibility in various system designs and ensuring compatibility with both 3.3V and 5V logic levels.

This product is equipped with an internal reference, which eliminates the need for external components and simplifies the design process. The built-in reference ensures stability and reduces the bill of materials for the end product. The DAC also supports a Rail-to-Rail output, giving the maximum dynamic range and allowing the output to swing from the ground to the supply voltage level, maximizing the use of the available voltage range.

The LTC2640AITS8-LM12#TRMPBF utilizes a SPI (Serial Peripheral Interface) for communication, which is a common interface that enables simple integration into most microcontroller-based systems. This serial interface not only simplifies the connection but also minimizes the number of I/O pins required for DAC control, which is particularly beneficial in designs with limited available pins.

With its low power operation, the LTC2640AITS8-LM12#TRMPBF is suitable for battery-powered devices and portable applications. It also features a power-down mode that further reduces power consumption when the DAC is not in active use.

In summary, the LTC2640AITS8-LM12#TRMPBF from Analog Devices Inc. is a versatile, low-power, 12-bit DAC packaged in a small form factor. Its internal reference, Rail-to-Rail output, and SPI interface make it an excellent choice for a wide range of applications, including industrial control systems, medical devices, and any precision analog output requirement.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6096 $53.0480
12+ $8.7053 $104.4636
18+ $8.4333 $151.7994
25+ $8.1613 $204.0325
32+ $7.8892 $252.4544
43+ $7.0731 $304.1433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,964 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess