EN
  • EN
  • DE

LTC2641CDD-16#TRPBF

Part No LTC2641CDD-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Digital to Analog Converter 1 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879349-LTC2641CDD-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2641CDD-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2641CDD-16#TRPBF Description

The LTC2641CDD-16#TRPBF is a high-precision, 16-bit Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., a renowned leader in the design and production of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage control and signal generation.

Encased in a compact DFN (Dual Flat No-lead) package, the LTC2641CDD-16#TRPBF offers a space-efficient solution for a variety of electronic systems. Its 16-bit resolution ensures fine-granularity output, which is critical for applications such as medical instrumentation, industrial control systems, and high-end audio equipment. The DAC operates with a supply voltage range of 2.7V to 5.5V, providing designers with flexibility in power supply management.

One of the standout features of this DAC is its integrated precision reference, which maintains a stable output voltage over time and temperature variations. This feature simplifies design and reduces external component count, thereby enhancing system reliability and reducing overall cost. The LTC2641CDD-16#TRPBF also boasts a fast settling time, enabling rapid updates to the output voltage when the input data changes, which is particularly beneficial for closed-loop control systems and agile signal modulation applications.

The device communicates via a SPI (Serial Peripheral Interface), which is widely used in the industry, thus ensuring easy integration into most microcontroller-based systems. Additionally, the LTC2641CDD-16#TRPBF's digital interface is designed to support full-duplex operation, allowing simultaneous data transmission and reception, which can be critical for synchronized multi-channel applications.

As part of Analog Devices' commitment to environmental stewardship, the LTC2641CDD-16#TRPBF is available in a lead-free finish and complies with RoHS (Restriction of Hazardous Substances) standards. This makes it suitable for use in environmentally sensitive applications and helps manufacturers meet international regulatory requirements for electronic products.

In summary, the LTC2641CDD-16#TRPBF from Analog Devices Inc. is a versatile, high-performance DAC that offers precision, speed, and ease of use for engineers looking to incorporate accurate analog outputs into their designs.

You May Also Be Interested in

Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0001 $72.0003
6+ $19.6924 $118.1544
8+ $19.0770 $152.6160
11+ $18.4616 $203.0776
15+ $17.8462 $267.6930
19+ $16.0000 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,492 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess