EN
  • EN
  • DE

LTC2654BIUF-H16#PBF

Part No LTC2654BIUF-H16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 8.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±0.3
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Type Surface Mount
Base Product Number LTC2654
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879363-LTC2654BIUF-H16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2654BIUF-H16#PBF CAD Model

Description

The LTC2654BIUF-H16#PBF is a high-performance, quad 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and stability in a wide range of applications. This integrated circuit is part of a family of pin-compatible DACs, offering a variety of resolution options and channel counts to suit different needs.

Key Features

  • Precision: The 16-bit resolution ensures high precision in converting digital values to analog voltages, making it suitable for demanding applications that require accurate signal generation.
  • Quad Channel: With four DAC channels in one package, it allows for multiple analog outputs to be controlled simultaneously, which is ideal for complex systems that require multi-channel output capabilities.
  • Integrated Reference: The LTC2654BIUF-H16#PBF comes with an integrated, high-accuracy reference, which reduces the need for external components and simplifies the design process.
  • Flexible Interface: The device supports a SPI/Microwire-compatible serial interface, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Robust Performance: The industrial temperature range and the Hot Swap™ and SoftSpan™ features make it robust for use in harsh environments and versatile in handling different output ranges.

Applications

The LTC2654BIUF-H16#PBF is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Product Specifications

Below are some of the key specifications for the LTC2654BIUF-H16#PBF:

  • Resolution: 16 bits
  • Channels: 4
  • Interface: Serial (SPI, Microwire)
  • Output Type: Voltage
  • Settling Time: 4.5μs to 16 bits
  • Reference Voltage: 2.5V (Internal)
  • Supply Voltage: 2.7V to 5.5V
  • Package: 20-QFN (4x4mm)

Overall, the LTC2654BIUF-H16#PBF from Analog Devices Inc. represents a blend of precision, flexibility, and durability, making it a top choice for engineers looking to implement a reliable multi-channel DAC solution in their designs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess