EN
  • EN
  • DE

LTC2656BCUFD-L16#PBF

Part No LTC2656BCUFD-L16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Digital to Analog Converter 8 20-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (4x5)
Family Name LTC2656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879371-LTC2656BCUFD-L16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2656BCUFD-L16#PBF CAD Model

Description

Analog Devices Inc. LTC2656BCUFD-L16#PBF Digital-to-Analog Converter

The LTC2656BCUFD-L16#PBF from Analog Devices Inc. is a high-performance, 16-channel digital-to-analog converter (DAC) that offers precision and stability in a compact form factor. This integrated circuit is designed to cater to a wide array of applications that require accurate analog output from digital input signals. Its versatile nature makes it an ideal choice for industrial, automotive, communication systems, and automated test equipment.

Featuring a 16-bit resolution, the LTC2656BCUFD-L16#PBF ensures high precision in converting digital values to their corresponding analog voltages. This level of accuracy is essential for applications that demand exact voltage settings and fine control, such as precision instrumentation and advanced control systems.

One of the standout features of this product is its multiple output ranges. Users can select from a variety of output ranges, including unipolar and bipolar modes, which provides greater flexibility in interfacing with different types of analog circuits. This versatility is further enhanced by the product's compatibility with SPI (Serial Peripheral Interface), allowing for simple and efficient communication with microcontrollers and other digital systems.

The LTC2656BCUFD-L16#PBF operates over an extended temperature range, making it suitable for use in harsh environments where reliability is paramount. Its robust design is packaged in a compact 38-lead QFN (quad flat no-lead) package, which is conducive to space-constrained applications.

With its integrated precision reference, the DAC maintains a stable output over time and temperature variations, ensuring consistent performance without the need for external components. This integrated reference also simplifies the design process, reducing the overall component count and system complexity.

In summary, the LTC2656BCUFD-L16#PBF DAC is a highly versatile and reliable component that provides precise analog outputs from digital inputs. Its compact size, high resolution, and robust performance make it an excellent choice for engineers and designers looking to incorporate high-quality DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.9109 $128.9109
2+ $124.6139 $249.2278
3+ $111.7228 $335.1684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess