EN
  • EN
  • DE

LTC2688HUJ-16#TRPBF

Part No LTC2688HUJ-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 40QFN / 16 Bit Digital to Analog Converter 16 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Number of D/A Converters 16
Settling Time 28µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.55V
INL/DNL (LSB) ±3LSB (Max), ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353909-LTC2688HUJ-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2688HUJ-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2688HUJ-16#TRPBF

The LTC2688HUJ-16#TRPBF is a high-performance, 16-channel digital-to-analog converter (DAC) component from Analog Devices Inc., designed to cater to a wide range of precision voltage and current control applications. This device is part of the LTC2688 series, which is well-regarded for its accuracy, reliability, and flexibility in various demanding environments.

Key Features:

  • Resolution: Each of the 16 DAC channels provides a 16-bit resolution, allowing for fine-grained analog output adjustments, which is crucial for precision tasks.
  • Output Range: The LTC2688HUJ-16#TRPBF supports a wide range of selectable output voltages, accommodating various application needs.
  • Integrated Precision: The device includes integrated reference with high stability and low drift, minimizing the need for external components and ensuring consistent performance over temperature and time.
  • Programmable: Users can program each channel independently, providing maximum control over the output signals. This feature is essential for complex systems requiring varied voltage levels.
  • Interface: The device offers a serial peripheral interface (SPI) for communication, making it compatible with a broad array of microcontrollers and digital systems.
  • Package: The LTC2688HUJ-16#TRPBF comes in a compact 40-lead QFN package, which is suitable for space-constrained applications while ensuring adequate thermal performance.

Applications:

The versatility of the LTC2688HUJ-16#TRPBF makes it an ideal choice for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Telecommunications

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTC2688HUJ-16#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in critical applications. The device is offered in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly processes for high-volume production environments.

With its robust feature set and proven design, the LTC2688HUJ-16#TRPBF from Analog Devices Inc. stands out as a sophisticated solution for designers looking to integrate precise analog control in their digital systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess