EN
  • EN
  • DE

LTC2704CGW-16#TRPBF

Part No LTC2704CGW-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 44SSOP / 16 Bit Digital to Analog Converter 4 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 4
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Architecture -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 44-BSOP (0.295", 7.50mm Width)
Supplier Device Package 44-SSOP
Mounting Type Surface Mount
Base Product Number LTC2704
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382632-LTC2704CGW-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2704CGW-16#TRPBF CAD Model

Description

Product Overview: LTC2704CGW-16#TRPBF

The LTC2704CGW-16#TRPBF is a high-performance, quad 16-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., designed to meet the demanding needs of precision control applications. This component is part of the LTC2704 series, which is known for its exceptional accuracy and stability. It is ideal for use in advanced industrial, automotive, and communication systems where precise digital-to-analog conversion is crucial.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision in analog output.
  • Quad DAC Channels: It includes four independent DAC channels, enabling multiple signal outputs from a single device.
  • Serial Interface: The LTC2704CGW-16#TRPBF utilizes a serial interface for communication, which reduces the number of pins required for connecting to microcontrollers or digital systems.
  • Output Range: Users can program the output range of the DAC, which allows for flexible adaptation to various application requirements.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Package: It is available in a 44-lead plastic SSOP package, which is compact and suitable for space-constrained applications.

Applications

Due to its precision and versatility, the LTC2704CGW-16#TRPBF is an excellent choice for a variety of applications, including:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Industrial Automation
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2704CGW-16#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance in even the most challenging environments. With its tape and reel packaging (indicated by the 'TRPBF' suffix), this product is also optimized for efficient assembly processes, making it suitable for high-volume production.

Conclusion

In conclusion, the LTC2704CGW-16#TRPBF from Analog Devices Inc. represents a blend of precision, flexibility, and reliability, making it an ideal solution for systems requiring high-quality digital-to-analog conversion. Whether for industrial, automotive, or communication applications, this component delivers the performance needed to ensure accurate and stable analog outputs.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3045 $79.3045
2+ $65.0704 $130.1408
3+ $63.0369 $189.1107
4+ $61.0035 $244.0140
5+ $58.9700 $294.8500
6+ $52.8697 $317.2182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,955 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess