EN
  • EN
  • DE

DMPAL16R6JC

Part No DMPAL16R6JC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020507-DMPAL16R6JC
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMPAL16R6JC CAD Model

Description

The DMPAL16R6JC is a Programmable Array Logic (PAL) device from National Semiconductor (Texas Instruments). It's a versatile, high-performance circuit that can be programmed to implement a wide variety of custom logic functions. These devices are based on a fuse-programmable AND array driving a fixed OR array, allowing designers to create complex logic functions with a single chip.

Applications

  • Address Decoders
  • State Machines
  • Peripheral Controllers
  • Timing Control Circuits
  • Custom Logic Functions

Features

  • Programmable Logic: Allows for implementation of custom logic functions.
  • High-Speed Operation: Offers fast propagation delays for improved system performance.
  • 16 Inputs, 6 Outputs with Registers: Provides ample I/O for complex logic designs.
  • TTL Compatible: Interfaces directly with other TTL logic devices.
  • Programmable Output Polarity: Provides flexibility in output signal configuration.
  • Package: DIP-20

Benefits

  • Design Flexibility: Programmable logic enables the creation of custom logic functions tailored to specific applications.
  • Improved System Performance: High-speed operation minimizes delays and enhances overall system responsiveness.
  • Reduced Chip Count: Integration of multiple logic functions into a single chip simplifies designs and reduces board space.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL-based systems.
  • Versatile Output Configuration: Programmable output polarity allows for adapting the output signal to different logic requirements.

Technical Specifications

The DMPAL16R6JC is a TTL-compatible device. The specific propagation delay depends on the programmed function. The device features programmable logic and is configured through a fuse-programming process. It comes in a DIP-20 package.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess