EN
  • EN
  • DE

LTC2803IGN-1#TRPBF

Part No LTC2803IGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 2/2 Transceiver Half RS232 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879399-LTC2803IGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2803IGN-1#TRPBF CAD Model

Description

The LTC2803IGN-1#TRPBF is a high-performance dual RS232 transceiver from Analog Devices Inc., designed to facilitate communication in applications requiring robust serial data transmission. This integrated circuit is perfect for systems that need to operate within a wide range of supply voltages, from 2.5V to 5.5V, making it versatile for both battery-powered and traditional powered devices.

Key Features

  • Versatile Voltage Range: Operates across a supply voltage range of 2.5V to 5.5V, accommodating various power sources and system requirements.
  • Dual Transceiver: Contains two RS232 transceivers, enabling full-duplex communication and efficient utilization of board space.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low-power shutdown mode that significantly reduces power usage when not in active operation.
  • High Data Rate: Supports data rates up to 1Mbps, providing the necessary speed for a wide range of data-intensive applications.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static damage, ensuring reliability and longevity in harsh environments.
  • Compact Packaging: Available in a compact 16-lead SSOP package, it is suitable for space-constrained applications.

Applications

The LTC2803IGN-1#TRPBF is an ideal solution for a variety of applications that require reliable serial communication. It is commonly used in:

  • Portable or battery-powered electronics
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • GPS receivers
  • Notebook and laptop computers

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "TRPBF," which facilitates automated assembly processes. The part number LTC2803IGN-1#TRPBF ensures that you are specifying the tape and reel version of this Analog Devices Inc. transceiver.

Conclusion

With its dual transceiver design, wide voltage range, low power consumption, and high data rate capabilities, the LTC2803IGN-1#TRPBF from Analog Devices Inc. stands out as a robust and efficient solution for RS232 communication. Whether for industrial, medical, or consumer electronics, this transceiver promises reliable performance in a variety of settings.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7063 $53.6504
19+ $5.5027 $104.5513
29+ $5.3307 $154.5903
39+ $5.1587 $201.1893
51+ $4.9868 $254.3268
68+ $4.4709 $304.0212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess