EN
  • EN
  • DE

LTC2851IDD#TRPBF

Part No LTC2851IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2851IDD#TRPBF-ND, LTC2851IDD#TRPBFCT, LTC2851IDD#TRPBFTR, LTC2851IDD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879407-LTC2851IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2851IDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2851IDD#TRPBF Overview

The LTC2851IDD#TRPBF is a robust, high-performance transceiver from Analog Devices Inc., designed for RS485 and RS422 communication protocols. This product stands out with its remarkable features tailored for reliable and efficient data transmission in challenging industrial environments. Enclosed in a compact 8-lead DFN package, the LTC2851IDD#TRPBF offers a balanced combination of functionality and space-saving design, making it an ideal choice for a wide range of applications.

Key Features

  • Interface Type: The device supports RS485/RS422 standards, ensuring compatibility with a broad spectrum of communication systems.
  • Supply Voltage: It operates over a supply voltage range of 3V to 5.5V, providing flexibility in various power supply scenarios.
  • High Speed: With a data transfer rate capability of up to 20Mbps, the LTC2851IDD#TRPBF is suitable for high-speed data acquisition and control systems.
  • Enhanced ESD Protection: The transceiver is equipped with an impressive ±15kV ESD protection on transceiver input/output pins, safeguarding the device against electrostatic discharges.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from damage due to excessive temperature conditions.
  • Low Power Shutdown Mode: An added advantage is the low power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use.
  • Failsafe Receiver: The LTC2851IDD#TRPBF boasts a failsafe receiver that ensures a logic-high receiver output when inputs are open or shorted, enhancing the reliability of the communication system.

Applications

The LTC2851IDD#TRPBF is engineered for deployment in a diverse array of applications. Its robustness and high-speed capabilities make it well-suited for industrial networks, HVAC systems, telecom infrastructure, and automotive networks. Additionally, it can be employed in security systems, building automation, and networked control modules, where reliable data transmission is crucial.

With its advanced features and protective measures, the LTC2851IDD#TRPBF from Analog Devices Inc. is an exceptional component that delivers both performance and durability, ensuring seamless integration into various electronic systems.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2537 $51.2685
12+ $8.4133 $100.9596
19+ $8.1504 $154.8576
26+ $7.8875 $205.0750
33+ $7.6246 $251.6118
44+ $6.8358 $300.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess