EN
  • EN
  • DE

LTC2852IMS#TRPBF

Part No LTC2852IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Data Rate 20 Mbps
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Pins 10
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 3.3 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1072204-LTC2852IMS#TRPBF
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2852IMS#TRPBF CAD Model

Description

Product Overview: LTC2852IMS#TRPBF

The LTC2852IMS#TRPBF is a high-performance transceiver from Analog Devices Inc., designed for robust data communication in industrial environments. This device is part of the LTC285x family, which provides various interface options for RS485 and RS422 networks. The LTC2852IMS#TRPBF offers an integrated solution that combines a differential driver and a receiver, ensuring reliable data transmission over long distances and in electrically noisy conditions.

Key Features

  • Interface Type: The device supports RS485/RS422 protocols, making it versatile for a range of applications that require high-speed, bidirectional communication.
  • High-Speed Operation: It is capable of data rates up to 20Mbps, allowing for efficient data transfer in systems that demand high throughput.
  • Extended Temperature Range: With an industrial temperature range of -40°C to 125°C, the LTC2852IMS#TRPBF is suitable for use in harsh environments.
  • Robust ESD Protection: The transceiver features ±15kV Human Body Model (HBM) ESD protection on the transceiver interface pins, ensuring durability and reliability in the field.
  • Low Power Shutdown: An optional low power shutdown mode reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.
  • Package: It is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LTC2852IMS#TRPBF adheres to environmental regulations, being lead-free and RoHS compliant.

Applications

The LTC2852IMS#TRPBF is suitable for a wide range of applications that require reliable data communication. This includes industrial control systems, factory automation, HVAC systems, and networked communication devices. Its high-speed capabilities and robust design also make it an excellent choice for automotive diagnostics, aerospace, and defense communication systems, where data integrity and system reliability are paramount.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2852IMS#TRPBF is manufactured to meet the highest industry standards. The device's longevity and performance are assured, making it a trusted component for critical communication infrastructure.

In conclusion, the LTC2852IMS#TRPBF from Analog Devices Inc. is a superior transceiver that offers reliable, high-speed communication for industrial and commercial applications. Its robust feature set ensures that it can meet the demands of the most challenging environments and applications.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5786 $52.6288
19+ $5.3978 $102.5582
29+ $5.2291 $151.6439
40+ $5.0604 $202.4160
52+ $4.8918 $254.3736
69+ $4.3857 $302.6133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess