EN
  • EN
  • DE

LTC2864CDD-1#TRPBF

Part No LTC2864CDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2864
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879449-LTC2864CDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2864CDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2864CDD-1#TRPBF

The LTC2864CDD-1#TRPBF is a robust and versatile transceiver from Analog Devices Inc., designed to facilitate reliable communication in industrial environments. This transceiver belongs to the LTC2864 series and is specifically engineered to support the RS485/RS422 protocols, which are widely used for serial data communication in industrial control systems, networked instruments, and other applications that require high-speed, bidirectional data transfer.

One of the key features of the LTC2864CDD-1#TRPBF is its enhanced ESD protection. The device is capable of withstanding electrostatic discharges up to ±15kV, ensuring the integrity and longevity of the communication system even in harsh electrical environments. This robust protection also makes the transceiver an ideal choice for applications where reliability and uptime are critical.

The LTC2864CDD-1#TRPBF operates over a wide supply voltage range of 3V to 5.5V, making it versatile for various system designs. It also offers a controlled slew rate for reduced EMI and reflections, ensuring cleaner signal transmission and improved data integrity. This feature is particularly beneficial in long cable runs and densely populated communication networks where signal quality can be compromised by electrical noise.

Furthermore, the transceiver has an integrated receiver fail-safe feature that guarantees a logic-high output if the inputs are open or shorted, or if no differential signal is present. This fail-safe operation prevents system errors and data corruption that could otherwise occur in the absence of a valid signal.

The LTC2864CDD-1#TRPBF is available in a compact DFN package, which is suitable for space-constrained applications. It also supports a full-duplex communication mode, allowing simultaneous transmission and reception of data for efficient utilization of the communication channel.

In summary, the LTC2864CDD-1#TRPBF from Analog Devices Inc. is a high-performance RS485/RS422 transceiver that offers excellent ESD protection, a wide operating voltage range, controlled slew rates for signal integrity, and receiver fail-safe functionality. These features make it an excellent choice for industrial communication systems where reliability and robustness are of paramount importance.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1912 $86.3824
4+ $35.4389 $141.7556
6+ $34.3324 $205.9944
7+ $33.2247 $232.5729
9+ $32.1171 $289.0539
13+ $28.7942 $374.3246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess