EN
  • EN
  • DE

LTC2916HTS8-1#TRMPBF

Part No LTC2916HTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000998-LTC2916HTS8-1#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC2916HTS8-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2916HTS8-1#TRMPBF Overview

The LTC2916HTS8-1#TRMPBF is a precision hex supply monitor designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is engineered to monitor up to six supply voltages, ensuring that complex systems with multiple power domains remain within their specified voltage ranges. The LTC2916HTS8-1#TRMPBF is an essential component for reliable system monitoring in a variety of applications, including computers, servers, and industrial systems.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring six voltages simultaneously, this device provides comprehensive coverage for systems with multiple power supplies.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, allowing designers to tailor the monitoring system to the specific needs of their application.
  • High Accuracy: With its precision voltage threshold accuracy, the LTC2916HTS8-1#TRMPBF ensures that voltage deviations are detected with high fidelity, maintaining system stability and performance.
  • Low Supply Current: The device operates with a low supply current, making it an energy-efficient choice for power-sensitive applications.
  • Wide Operating Temperature Range: The high-temperature version is designed to operate reliably over an extended temperature range, making it suitable for harsh environments.

Product Specifications

  • Package: The unit comes in a compact TSOT-23 package, providing a space-saving solution for densely packed circuit boards.
  • Temperature Range: Designed to operate over a temperature range of -40°C to +125°C, it ensures performance under extreme conditions.
  • Supply Voltage: It supports a wide range of supply voltages, accommodating various system designs and requirements.

Applications

The LTC2916HTS8-1#TRMPBF is ideal for a wide array of applications where multiple voltage monitoring is critical. Its robust feature set makes it an excellent choice for:

  • Server and data center power supply monitoring
  • Industrial and automation system health checks
  • Telecommunication equipment
  • Medical devices requiring precise power management
  • Automotive electronics that demand reliable operation under varying temperatures

With its combination of precision, reliability, and versatility, the LTC2916HTS8-1#TRMPBF from Analog Devices Inc. is a top-tier solution for safeguarding complex electronic systems against power-related issues.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3883 $66.9415
11+ $10.9854 $120.8394
17+ $10.6421 $180.9157
23+ $10.2988 $236.8724
30+ $9.9554 $298.6620
39+ $8.9256 $348.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,347 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess