EN
  • EN
  • DE

LTC2918IMS-B1#PBF

Part No LTC2918IMS-B1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10MSOP / Supervisor Open Drain or Open Collector 1 Channel 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2918IMS-B1#PBF,LTC2918IMSB1PBF
Standard Package 50
Win Source Part Number 1072240-LTC2918IMS-B1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2918IMS-B1#PBF CAD Model

Description

Analog Devices Inc. LTC2918IMS-B1#PBF Product Overview

The LTC2918IMS-B1#PBF is a precision voltage monitor designed by Analog Devices Inc., a global leader in high-performance analog technology. This versatile component is engineered to supervise up to four supply voltages in a system, ensuring that each remains within specified thresholds. It is an essential device for applications where accurate voltage monitoring is critical for the reliability and performance of electronic systems.

Key Features and Benefits

  • Multiple Voltage Monitoring: The LTC2918IMS-B1#PBF can monitor up to four supply voltages simultaneously, which is ideal for complex systems that require multiple power rails.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitored channel, allowing for customized voltage supervision tailored to specific system requirements.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various applications and ensuring versatility across different platforms.
  • Low Power Consumption: With its low quiescent current, the LTC2918IMS-B1#PBF is an energy-efficient solution that minimizes power drain on the system.
  • Robust Package: Housed in a durable MSOP package, this voltage monitor is designed for robust performance in challenging environments.
  • Guaranteed Performance: As with all Analog Devices components, the LTC2918IMS-B1#PBF is manufactured to high standards, ensuring reliable operation and long-term stability.

Applications

The LTC2918IMS-B1#PBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Data Centers
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

Technical Specifications

The device offers a precision voltage monitoring solution with the following specifications:

  • Package: MSOP
  • Number of Voltages Monitored: 4
  • Threshold Voltage Accuracy: High precision
  • Operating Temperature Range: Specified for commercial and industrial temperature ranges
  • Supply Voltage Range: Versatile to accommodate various system designs

For engineers and designers looking for a reliable voltage monitoring solution, the LTC2918IMS-B1#PBF from Analog Devices Inc. offers a perfect blend of performance, versatility, and durability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess