EN
  • EN
  • DE

LTC2949HLXE#3ZZTRPBF

Part No LTC2949HLXE#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTI-CHEM 48LQFP / Battery Battery Monitor IC Multi-Chemistry 48-LQFP-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface I2C, Serial, SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number LTC2949
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC2949HLXE#3ZZTRPBFTR-ND,505-LTC2949HLXE#3ZZTRPBFDKR,505-LTC2949HLXE#3ZZTRPBFTR,505-LTC2949HLXE#3ZZTRPBFCT,161-LTC2949HLXE#3ZZTRPBFTR
Standard Package 2,000
Win Source Part Number 1028244-LTC2949HLXE#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2949HLXE#3ZZTRPBF CAD Model

Description

Product Overview: LTC2949HLXE#3ZZTRPBF from Analog Devices Inc.

The LTC2949HLXE#3ZZTRPBF is a high-precision battery monitor and coulomb counter from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding requirements of modern battery-powered applications, this component ensures accurate monitoring of current, voltage, and temperature, which are critical for the performance and longevity of battery systems.

Key Features and Benefits

  • High Precision Measurement: The LTC2949HLXE#3ZZTRPBF offers high accuracy in measuring battery parameters, which is essential for determining the state of charge (SoC) and overall health of the battery.
  • Wide Voltage Range: This device supports a wide range of battery voltages, making it versatile for use in various applications, from portable devices to larger battery packs.
  • Integrated Coulomb Counter: The coulomb counter feature provides precise energy and charge measurement, which is vital for battery capacity monitoring and predicting remaining runtime.
  • Temperature Monitoring: With built-in temperature monitoring capabilities, the LTC2949HLXE#3ZZTRPBF can help protect battery systems from overheating, which can improve safety and extend battery life.
  • Multiple Communication Interfaces: The product supports I2C/SMBus interfaces, allowing for easy integration into existing systems and facilitating communication with microcontrollers or processors.
  • Compact Package: Housed in a compact package, this battery monitor is suitable for space-constrained applications without sacrificing performance.

Applications

The LTC2949HLXE#3ZZTRPBF is ideal for a wide range of applications, including:

  • Portable Electronics
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems
  • Industrial and Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2949HLXE#3ZZTRPBF is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

Whether you are designing a new battery management system or looking to upgrade an existing one, the LTC2949HLXE#3ZZTRPBF from Analog Devices Inc. offers the precision, flexibility, and reliability that engineers need to create efficient and safe battery-powered solutions.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4702 $66.9404
4+ $27.4627 $109.8508
6+ $26.6045 $159.6270
8+ $25.7463 $205.9704
11+ $24.8881 $273.7691
14+ $22.3135 $312.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess