EN
  • EN
  • DE

LTC2955ITS8-2#TRMPBF

Part No LTC2955ITS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR ON/OFF PUSHBUTT TSOT23-8 / Power Supply Controller Push Button, On/Off Controller TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Voltage - Supply 1.5V ~ 36V
Current - Supply 1.2 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2955ITS82TRMPBF,LTC2955ITS8-2#TRMPBFCT,LTC2955ITS8-2#TRMPBFCT-ND,LTC2955ITS8-2#TRMPBFDKR-ND,505-LTC2955ITS8-2#TRMPBFDKR,LTC2955ITS8-2#TRMPBFDKR,-2735-LTC2955ITS8-2#TRMPBFDKR,LTC2955ITS8-2#TRMPBFTR-ND,505-LTC2955ITS8-2#TRMPBFTR,-2735-LTC2955ITS8-2#TRMPBFCT,505-LTC2955ITS8-2#TRMPBFCT,LTC2955ITS8-2#TRMPBFTR
Standard Package 500
Win Source Part Number 1199719-LTC2955ITS8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2955ITS8-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2955ITS8-2#TRMPBF Push Button On/Off Controller

The LTC2955ITS8-2#TRMPBF from Analog Devices Inc. is a sophisticated push button on/off controller designed to manage system power via a push button interface. This compact and efficient device is a crucial component for modern electronic systems where precise power control is essential. The LTC2955ITS8-2#TRMPBF is particularly suitable for battery-powered applications, offering a convenient and user-friendly interface for power management.

This controller operates over a wide supply voltage range, accommodating various applications. Its primary function is to turn on the system power when the push button is pressed and to turn it off when the button is pressed again. It integrates an array of features that enhance its functionality, such as adjustable turn-on and turn-off debounce times, which prevent false triggering due to brief button presses or noise.

One of the key benefits of the LTC2955ITS8-2#TRMPBF is its low quiescent current, which helps to extend battery life in portable applications. It also includes an under-voltage lockout feature that ensures the system does not operate under conditions that could be harmful to sensitive electronic components.

The device comes in a compact TSOT-23 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or reliability, which are hallmarks of Analog Devices Inc.'s products. The LTC2955ITS8-2#TRMPBF also features an input for an external kill signal, allowing for an immediate shutdown of the system power from another part of the system, if necessary.

Furthermore, the LTC2955ITS8-2#TRMPBF is designed to be robust, with built-in protection against over-temperature conditions. This ensures that the device operates reliably over a broad range of environmental conditions, making it an excellent choice for portable consumer electronics, handheld medical devices, and industrial equipment.

In summary, the LTC2955ITS8-2#TRMPBF from Analog Devices Inc. is a versatile, high-performance push button on/off controller that offers a simple yet powerful solution for power management in a wide array of electronic systems. Its integration of advanced features in a compact package makes it an indispensable component for designers looking to enhance user experience and extend battery life in their products.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2944 $52.9440
24+ $4.3441 $104.2584
36+ $4.2084 $151.5024
50+ $4.0726 $203.6300
64+ $3.9369 $251.9616
85+ $3.5296 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess