EN
  • EN
  • DE

LTC3110IUF#TRPBF

Part No LTC3110IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG SUPERCAP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charger IC Supercapacitor 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC3110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879563-LTC3110IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3110IUF#TRPBF CAD Model

Description

Analog Devices Inc. presents the LTC3110IUF#TRPBF

The LTC3110IUF#TRPBF is a versatile, high-efficiency, 2A bidirectional buck-boost supercapacitor charger from Analog Devices Inc. Engineered for precision and performance, this integrated circuit is designed to efficiently transfer power between a single cell supercapacitor and a rechargeable battery. It is an ideal solution for maintaining backup power in a wide array of applications, including memory backup systems, energy harvesting, and power bridging.

This advanced charger utilizes a proprietary low-noise buck-boost topology, delivering a seamless transition between buck and boost modes, ensuring a constant energy flow to the load even as the supercapacitor voltage fluctuates. The LTC3110IUF#TRPBF operates over an input voltage range of 2.7V to 5.5V, making it suitable for a variety of single-cell Li-Ion or multi-cell alkaline/NiMH applications.

The device offers programmable charge and discharge current limits, protecting both the supercapacitor and the primary power source. This ensures that the supercapacitor is charged in a controlled manner, enhancing its lifespan and reliability. Additionally, the LTC3110IUF#TRPBF features a user-selectable maximum supercapacitor voltage, which can be set via an external resistor divider to match specific supercapacitor requirements.

Designed with precision in mind, the LTC3110IUF#TRPBF integrates an input current limit that reduces charge current automatically to prevent input supply overload. Furthermore, the device boasts a low quiescent current and includes a Power Good output indicator, which simplifies power management and system integration.

Offered in a compact, thermally enhanced 24-lead QFN package, the LTC3110IUF#TRPBF is fully specified over the industrial temperature range of -40°C to 85°C, ensuring reliable operation under a broad spectrum of environmental conditions. With its robust feature set and high level of integration, this supercapacitor charger is a top-tier choice for designers looking to enhance the resilience and efficiency of their power management systems.

For more information, technical specifications, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3292 $52.6584
5+ $21.6035 $108.0175
8+ $20.9284 $167.4272
10+ $20.2533 $202.5330
13+ $19.5781 $254.5153
18+ $17.5528 $315.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess