EN
  • EN
  • DE

LTC3114IDHC-1#TRPBF

Part No LTC3114IDHC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A 16-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC3114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3114IDHC-1#TRPBF-ND, LTC3114IDHC-1#TRPBFTR, LTC3114IDHC-1#TRPBFCT, LTC3114IDHC-1#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879569-LTC3114IDHC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3114IDHC-1#TRPBF CAD Model

Description

Product Overview: LTC3114IDHC-1#TRPBF

The LTC3114IDHC-1#TRPBF is a high-performance, buck-boost DC/DC converter designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This versatile power management component is engineered to efficiently convert input voltages above, below, or equal to the output voltage, making it an ideal solution for a wide range of battery-powered applications and systems with varying power supply requirements.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 15V, accommodating multiple power sources including single or multiple cell batteries, and regulated power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 5.5V via external resistors, allowing for a high degree of flexibility to power different circuits and devices.
  • High Efficiency: The LTC3114IDHC-1#TRPBF is optimized for efficiency, with up to 95% peak efficiency, minimizing power loss and heat generation within the system.
  • Programmable Switching Frequency: The switching frequency is programmable between 300kHz and 2MHz, which can be tailored to optimize efficiency, performance, and size of the external components.
  • Robust Protection Features: The device includes over-temperature protection, over-current protection, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The LTC3114IDHC-1#TRPBF is suitable for a diverse set of applications, including but not limited to:

  • Portable Instruments
  • Industrial Power Supplies
  • Automotive and Avionics Power Systems
  • Medical Devices
  • Handheld Devices

Package and Quality

This component comes in a compact, 16-lead DFN package (4mm x 3mm) with a thermally enhanced pad for improved heat dissipation. The LTC3114IDHC-1#TRPBF is also RoHS compliant and meets the rigorous standards set by Analog Devices Inc. for quality and reliability.

Conclusion

With its wide input voltage range, adjustable output voltage, high efficiency, and comprehensive protection features, the LTC3114IDHC-1#TRPBF from Analog Devices Inc. is a highly adaptable power solution that meets the needs of a multitude of electronic applications. Its robust design and flexible characteristics ensure optimal performance in a variety of challenging environments and systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4491 $52.2455
12+ $8.5736 $102.8832
19+ $8.3057 $157.8083
25+ $8.0378 $200.9450
33+ $7.7699 $256.4067
44+ $6.9661 $306.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess