Analog Devices Inc. LTC3115IDHD-1#PBF Overview
The LTC3115IDHD-1#PBF is a high-performance, synchronous buck-boost voltage converter manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile power management integrated circuit (PMIC) is designed to manage power supply requirements for a variety of applications, delivering a continuous output current up to 2A with a wide input voltage range of 2.7V to 40V. The LTC3115IDHD-1#PBF is a perfect solution for portable devices, automotive and industrial equipment, and battery-powered systems where a stable and efficient power supply is critical.
Key Features
- Wide Input Voltage Range: Operates from 2.7V to 40V, suitable for applications with varying input supplies.
- Adjustable Output Voltage: Can be programmed to provide an output voltage from 0.8V to 5V, ensuring compatibility with a broad range of devices.
- High Efficiency: Its synchronous rectification design offers up to 95% efficiency, minimizing heat generation and power loss.
- Low Noise Operation: Features low noise and low ripple output, which is ideal for sensitive electronic applications.
- Programmable Switching Frequency: The switching frequency can be set between 300kHz to 2MHz or synchronized to an external clock, providing design flexibility and optimization for various applications and components.
- Robust Protection Features: Includes over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring the safety and reliability of the device.
- Compact Design: Available in a 16-lead DFN package, it is suitable for space-constrained applications.
Applications
The LTC3115IDHD-1#PBF's robustness and versatility make it an excellent choice for a wide range of applications, including:
- Portable and battery-powered devices
- Automotive power systems
- Industrial equipment
- Medical devices
- Telecommunications systems
- Power supply backup and regulation
With its advanced features and reliable performance, the LTC3115IDHD-1#PBF from Analog Devices Inc. is a comprehensive power management solution that meets the needs of today's and tomorrow's power supply challenges.