EN
  • EN
  • DE

LTC3130IUDC-1#PBF

Part No LTC3130IUDC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 600MA 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197052-LTC3130IUDC-1#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tube
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LTC3130IUDC-1#PBF CAD Model

Description

The LTC3130IUDC-1#PBF is a high-efficiency, synchronous buck-boost DC/DC converter from Analog Devices Inc., designed to regulate output voltages above, below, or equal to the input voltage. With a wide input range of 1.8V to 5.5V, it is suitable for single cell Li-Ion/Polymer, or multicell alkaline/NiMH applications. This versatility makes it an ideal choice for portable battery-powered devices where the input voltage can vary significantly as the battery discharges.

Featuring a proprietary 4-switch buck-boost topology, the LTC3130IUDC-1#PBF provides a seamless transition between buck and boost modes, ensuring a consistent output regardless of the input voltage conditions. This converter can deliver up to 600mA of continuous output current at a fixed output voltage of 1.8V or can be programmed via an external resistor from 0.6V to 5.5V, offering flexibility for a wide range of applications.

The LTC3130IUDC-1#PBF incorporates low R<sub>DS(ON) internal switches that enable efficiencies up to 95%, contributing to extended battery life in portable applications. Additionally, the device features Burst Mode® operation, which reduces quiescent current to only 1.6µA, further improving battery life during light load conditions.

With its robust feature set, which includes soft-start to limit inrush current during startup, thermal protection, and a power good indicator, the LTC3130IUDC-1#PBF is a highly reliable solution for demanding applications. It also offers true output disconnect in shutdown and inrush current limiting, making it a safe choice for systems sensitive to high startup currents.

Encased in a compact, 16-lead QFN package, the LTC3130IUDC-1#PBF is designed for space-constrained applications. Its small footprint and low profile make it a perfect fit for handheld devices, medical equipment, and other portable electronics that require efficient power management.

Analog Devices Inc. is known for its high-quality, precision components, and the LTC3130IUDC-1#PBF is no exception, offering performance and reliability for a wide array of power conversion needs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2223 $66.4446
4+ $27.2593 $109.0372
6+ $26.4075 $158.4450
8+ $25.5556 $204.4448
11+ $24.7038 $271.7418
14+ $22.1482 $310.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess