EN
  • EN
  • DE

LTC3310SIV#PBF

Part No LTC3310SIV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 10A 18LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 18-TFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 18-TFQFN Exposed Pad
Case / Package 18-LQFN (3x3)
Family Name LTC3310
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 624
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879598-LTC3310SIV#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3310SIV#PBF CAD Model

Description

The LTC3310SIV#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver fast, efficient power management for a wide range of applications. This compact, monolithic device is capable of providing continuous output currents up to 10A with a wide input voltage range of 2.25V to 5.5V, making it an ideal choice for portable and space-constrained applications.

Key Features

  • High Efficiency: The LTC3310SIV#PBF features a high efficiency rating, reducing power loss and heat generation, which is critical for maintaining the reliability and performance of electronic systems.
  • Wide Input Voltage Range: With an input voltage range of 2.25V to 5.5V, this regulator supports a variety of power sources, from single-cell lithium-ion batteries to fixed 3.3V or 5V power rails.
  • High Output Current: It can deliver up to 10A of continuous output current, making it suitable for high-power applications such as datacom/telecom systems, networking equipment, and industrial controls.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to VIN, providing flexibility to power a broad range of ICs and devices.
  • Fast Transient Response: The LTC3310SIV#PBF is designed to respond quickly to changes in load, ensuring stable operation for sensitive electronic components.
  • Thermal Performance: Encased in a thermally efficient 3.5mm x 3.5mm QFN package, the device offers excellent thermal performance, which is essential for maintaining optimal function and longevity.

Applications

This voltage regulator is suited for various applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Datacom and Telecom systems
  • FPGAs, DSPs, and ASIC power supplies
  • Portable and battery-powered equipment
  • Industrial and automotive electronics

Product Specifications

The LTC3310SIV#PBF comes with an integrated bypass capacitor, which simplifies the design and minimizes external component count. It also features over-temperature and over-current protection, enhancing system safety and reliability. The device operates over a temperature range of -40°C to 125°C, ensuring performance across a wide range of environmental conditions.

Ordering Information

The LTC3310SIV#PBF is available in a RoHS-compliant, 24-lead QFN package, and is part of a family of products that offer various current ratings and package options to meet different design requirements.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7500 $59.2500
6+ $18.5000 $111.0000
9+ $17.8750 $160.8750
13+ $16.6250 $216.1250
16+ $16.0000 $256.0000
20+ $15.3750 $307.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess