EN
  • EN
  • DE

LTC3407AIDD-2#PBF

Part No LTC3407AIDD-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 800MA DL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC3407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879608-LTC3407AIDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3407AIDD-2#PBF CAD Model

Description

LTC3407AIDD-2#PBF Product Image

The LTC3407AIDD-2#PBF is a high-performance, dual-channel, synchronous step-down regulator brought to you by Analog Devices Inc., a leading company renowned for its precision engineering and state-of-the-art power management solutions. This regulator is designed to deliver continuous output currents up to 600mA per channel while maintaining a compact footprint, making it an ideal choice for portable and space-constrained applications.

Operating at a switching frequency of 2.25MHz, the LTC3407AIDD-2#PBF allows the use of small, low-cost capacitors and inductors, reducing the overall size of the power supply design. The high frequency also enables a fast transient response, which is critical for powering today's advanced digital circuits that require stable voltage under dynamic load conditions.

This regulator features internal switches with low RDS(ON), ensuring high efficiency and minimizing the need for external heat sinking. The LTC3407AIDD-2#PBF also incorporates a 'Burst Mode' operation, which significantly improves efficiency at light loads, thereby extending battery life in portable devices.

Additional features include a wide input voltage range from 2.5V to 5.5V, making the device versatile for various supply rails. Each channel has independent enable pins for flexible power management and sequencing. The device also offers over-temperature and over-current protection, ensuring reliable operation under abnormal operating conditions.

The LTC3407AIDD-2#PBF is available in a compact 10-lead DFN package with a low profile of only 0.75mm, suitable for applications where height is a critical constraint. Its thermal performance is optimized for mobile phones, PDAs, digital cameras, and other handheld devices.

In summary, the LTC3407AIDD-2#PBF from Analog Devices Inc. is a powerful, efficient, and space-saving solution for modern electronic devices requiring dual channel power regulation with the highest standards of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6516 $76.6516
2+ $62.8944 $125.7888
3+ $60.9286 $182.7858
4+ $58.9628 $235.8512
6+ $56.9981 $341.9886
7+ $51.1018 $357.7126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess