EN
  • EN
  • DE

LTC3412IFE#TRPBF

Part No LTC3412IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LTC3412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879612-LTC3412IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3412IFE#TRPBF CAD Model

Description

Overview of LTC3412IFE#TRPBF

The LTC3412IFE#TRPBF is a high-performance, synchronous step-down switching regulator produced by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to deliver high efficiency and fast transient response in a compact package, making it suitable for a wide array of applications including portable devices, industrial equipment, and automotive systems.

Key Features

  • Output Voltage Range: The LTC3412IFE#TRPBF offers an adjustable output voltage range from 0.8V to VIN, accommodating a variety of power requirements.
  • High Efficiency: With its synchronous operation, the regulator provides high efficiency up to 95%, reducing heat and improving performance in power-sensitive applications.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response, ensuring stable output even under dynamic conditions.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it versatile for use with different power sources.
  • Low Quiescent Current: It has a low quiescent current, which is essential for battery-powered applications where extending battery life is crucial.
  • Thermal Protection: The LTC3412IFE#TRPBF includes thermal protection to safeguard the device under high-temperature conditions.

Applications

The LTC3412IFE#TRPBF is ideal for various applications, including:

  • Portable electronics
  • Wireless and DSL modems
  • GPS devices
  • Automotive power systems
  • Industrial power supplies

Package and Reliability

The regulator is available in a 16-lead, thermally enhanced TSSOP package, designated by the #TRPBF suffix, which indicates tape and reel packaging with lead (Pb) free and RoHS compliant terminals. This package is designed to optimize thermal performance and minimize footprint on the PCB. The LTC3412IFE#TRPBF is also characterized by its robustness and reliability, meeting the stringent quality standards of Analog Devices Inc.

Conclusion

The LTC3412IFE#TRPBF from Analog Devices Inc. is a versatile and efficient solution for a wide range of power management applications. Its high efficiency, adjustable output voltage, and thermal protection make it a reliable choice for designers looking to optimize power consumption and performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1217 $82.1217
2+ $79.5552 $159.1104
3+ $76.9888 $230.9664
4+ $74.4224 $297.6896
6+ $66.7244 $400.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess