EN
  • EN
  • DE

LTC3521IFE#TRPBF

Part No LTC3521IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ TRPL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 600mA, 1A
Frequency - Switching 1.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3521
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879621-LTC3521IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3521IFE#TRPBF CAD Model

Description

Product Overview: LTC3521IFE#TRPBF

The LTC3521IFE#TRPBF from Analog Devices Inc. is a highly integrated and efficient power management IC, designed to cater to the demanding needs of portable electronic devices. This versatile component combines dual synchronous step-down DC/DC converters with a synchronous step-up DC/DC converter, making it an ideal solution for applications that require multiple power rails with different voltage levels.

Key Features

  • Triple Output Regulator: The LTC3521IFE#TRPBF incorporates two step-down and one step-up regulators, providing a compact solution for powering a variety of loads.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.
  • High Efficiency: The device features high-efficiency synchronous operation with up to 96% efficiency for step-down and 90% for step-up, which helps in extending battery life.
  • Adjustable and Fixed Output Voltages: The output voltages are adjustable with fixed options available, providing design flexibility.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, ensuring minimal drain when in standby.
  • Thermal Protection: The LTC3521IFE#TRPBF includes thermal overload protection to safeguard the device under extreme operating conditions.
  • Compact Package: Offered in a compact 24-lead TSSOP package, it is designed for space-constrained applications.

Applications

This IC is particularly well-suited for portable devices that require efficient power conversion and management. Typical applications include:

  • Handheld Instruments
  • GPS Devices
  • Wireless Modems
  • Portable Media Players
  • Medical Devices

Conclusion

The LTC3521IFE#TRPBF from Analog Devices Inc. is a comprehensive power management solution that combines functionality and efficiency, making it an excellent choice for designers looking to optimize their power architecture in portable applications. Its triple-output capability, combined with a wide input voltage range and high efficiency, ensures that it can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8475 $89.8475
2+ $73.7202 $147.4404
3+ $71.4171 $214.2513
4+ $69.1129 $276.4516
5+ $66.8098 $334.0490
6+ $59.8983 $359.3898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess