EN
  • EN
  • DE

LTC3547EDDB-1#TRPBF

Part No LTC3547EDDB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V/1.8V DL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 300mA 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC3547
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879631-LTC3547EDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3547EDDB-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3547EDDB-1#TRPBF Dual Channel Synchronous Step-Down DC/DC Converter

The LTC3547EDDB-1#TRPBF is a high-performance, dual-channel synchronous buck regulator from Analog Devices Inc., designed to deliver efficient power management for portable and compact electronic devices. This advanced DC/DC converter offers two independent output channels, each capable of delivering up to 600mA of continuous output current, making it an ideal solution for applications requiring multiple regulated voltages.

Constructed with a constant-frequency, current-mode architecture, the LTC3547EDDB-1#TRPBF provides excellent line and load regulation, ensuring stable performance across a wide range of input voltages and output currents. The device operates over an input voltage range of 2.5V to 5.5V, which makes it compatible with a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.

One of the key features of this converter is its high efficiency, which can reach up to 95%. This is achieved through the use of low RDS(ON) internal switches and a Burst Mode® operation that reduces quiescent current to just 20uA per channel, thereby extending battery life in portable applications. For noise-sensitive applications, the LTC3547EDDB-1#TRPBF also offers a selectable Burst Mode operation that can be disabled, allowing for lower noise operation at the expense of light-load efficiency.

The compact and thermally efficient 10-lead DFN (3mm x 3mm) package makes the LTC3547EDDB-1#TRPBF an excellent choice for space-constrained applications. Additional features include internal soft-start to minimize inrush current during startup, a power good status output for each channel, and over-temperature protection. The device also supports external synchronization up to 4MHz, allowing the use of tiny, low-cost capacitors and inductors while minimizing the overall footprint on the PCB.

Whether you are designing power supplies for handheld devices, wireless modems, or other portable gadgets, the LTC3547EDDB-1#TRPBF from Analog Devices Inc. offers a versatile and efficient power conversion solution that meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess