EN
  • EN
  • DE

LTC3562EUD#PBF

Part No LTC3562EUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG QD 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 4
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.425V (0.6V)
Voltage - Output (Max) 0.8V (3.78V)
Current - Output 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Base Product Number LTC3562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378969-LTC3562EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3562EUD#PBF CAD Model

Description

Product Overview: LTC3562EUD#PBF by Analog Devices Inc.

The LTC3562EUD#PBF is a high-performance, quad-channel, constant-frequency, synchronous buck regulator from Analog Devices Inc. This advanced power management integrated circuit (PMIC) is designed to provide a compact, efficient, and versatile solution for powering multiple voltage rails in a variety of electronic applications. It is particularly well-suited for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Quad Output Buck Regulators: The device houses four independent buck regulator channels, providing multiple output voltages from a single input source.
  • High Efficiency: With synchronous rectification, the LTC3562EUD#PBF achieves high efficiency, which is vital for battery-powered applications to extend battery life.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.25V to 5.5V, making it compatible with a range of power sources, including single-cell Li-Ion batteries.
  • Adjustable Output Voltages: Each channel can be independently set to an output voltage ranging from 0.6V to the input voltage, allowing for great flexibility in power design.
  • Constant Frequency Operation: The device maintains a constant switching frequency, reducing noise and making it easier to filter out unwanted interference.
  • Small Footprint: Housed in a compact 16-lead QFN package, the LTC3562EUD#PBF saves valuable board space.
  • Thermal Protection: Built-in over-temperature protection ensures the device operates within safe temperature limits.

Applications

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Routers and Modems
  • Battery-Powered Equipment
  • Multi-Rail Power Supply Systems

The LTC3562EUD#PBF is a versatile solution that provides designers with the flexibility to meet stringent power requirements while maintaining high efficiency and reliability. Its small size and feature-rich design make it an excellent choice for the latest portable and compact electronic systems. With its robust set of features and capabilities, the LTC3562EUD#PBF by Analog Devices Inc. stands out as a valuable component for modern power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3352 $55.0056
7+ $15.0443 $105.3101
11+ $14.5742 $160.3162
15+ $14.1040 $211.5600
19+ $13.6339 $259.0441
25+ $12.2235 $305.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess