EN
  • EN
  • DE

LTC3569EUDC#TRPBF

Part No LTC3569EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196710-LTC3569EUDC#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Ultra Librarian 3D Model Ultra Librarian LTC3569EUDC#TRPBF CAD Model

Description

Product Overview: LTC3569EUDC#TRPBF from Analog Devices Inc.

The LTC3569EUDC#TRPBF is a high-performance, triple-channel, synchronous buck regulator designed by Analog Devices Inc. This advanced power management integrated circuit (PMIC) is engineered to provide efficient power conversion for a variety of applications, including portable devices, industrial equipment, and telecommunications infrastructure.

With its compact QFN-20 package, the LTC3569EUDC#TRPBF offers a space-saving solution for systems where board real estate is at a premium. The device integrates three independent step-down regulators with internal switches, enabling it to deliver high efficiency across a wide range of output currents. Each channel is capable of supplying up to 1A of continuous output current, making it suitable for powering multiple loads simultaneously.

The LTC3569EUDC#TRPBF operates over an input voltage range of 2.5V to 5.5V, which accommodates a variety of power sources, including single-cell lithium-ion batteries. The output voltage is adjustable from 0.6V to VIN, allowing for precise regulation tailored to the needs of the load. Its high switching frequency, up to 2.25MHz, enables the use of small surface-mount inductors and capacitors, further reducing the solution size and improving transient response.

Featuring a selectable Burst Mode® operation, the LTC3569EUDC#TRPBF maintains high efficiency at low output currents, making it ideal for battery-powered applications where extending runtime is crucial. Additionally, it has a low quiescent current, which minimizes power draw when the device is in standby mode.

The LTC3569EUDC#TRPBF includes various protection features to ensure reliable operation under adverse conditions. These include over-temperature protection, over-current protection, and short-circuit protection. The device also provides a power good status output for each channel, which can be used for power sequencing or as a diagnostic tool to ensure proper operation.

In summary, the LTC3569EUDC#TRPBF from Analog Devices Inc. is a versatile and efficient solution for managing power in compact, multi-rail systems. Its combination of high efficiency, small form factor, and robust protection features make it an excellent choice for designers looking to optimize power delivery in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2698 $54.8094
7+ $14.9906 $104.9342
11+ $14.5222 $159.7442
15+ $14.0537 $210.8055
19+ $13.5852 $258.1188
25+ $12.1799 $304.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess