EN
  • EN
  • DE

LTC3624IMSE-5#PBF

Part No LTC3624IMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2A 12MSOP  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 5V
Current - Output 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1024164-LTC3624IMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3624IMSE-5#PBF CAD Model

Description

Analog Devices Inc. LTC3624IMSE-5#PBF Overview

The LTC3624IMSE-5#PBF is a high efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver a fixed 5V output from a wide input voltage range. This versatile power solution is a part of Analog Devices' extensive lineup of power management integrated circuits, catering to a broad spectrum of applications that require reliable and efficient voltage regulation.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.6V to 20V, making it suitable for a variety of supply sources, including single-cell Li-Ion batteries, multi-cell battery configurations, and intermediate bus voltages.
  • Fixed 5V Output: The LTC3624IMSE-5#PBF provides a stable 5V output, which is commonly required for digital circuits, microcontrollers, and other low-power electronics.
  • High Efficiency: With its synchronous rectification design, the LTC3624IMSE-5#PBF achieves high efficiency, which helps to minimize heat generation and improve battery life in portable applications.
  • Compact Package: Encased in a compact MSOP-16 package, the LTC3624IMSE-5#PBF is designed for space-constrained applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 1MHz to 4MHz, allowing a trade-off between efficiency and component size.
  • Internal Compensation: The device features internal compensation which reduces the number of external components required, simplifying design and reducing overall footprint.
  • Overtemperature Protection: Built-in thermal protection ensures that the LTC3624IMSE-5#PBF shuts down safely in the event of excessive heat, protecting both the regulator and the application.

Applications

Ideal for a range of applications, the LTC3624IMSE-5#PBF is particularly well-suited for portable and battery-powered devices, automotive electronics, industrial controls, and point-of-load power supplies. Its robust design and ease of use make it an excellent choice for engineers looking for a reliable power management solution.

Conclusion

The LTC3624IMSE-5#PBF from Analog Devices Inc. represents a blend of performance, efficiency, and practicality. This fixed 5V output regulator ensures a simplified design process with its integrated features and wide input voltage range, making it a versatile choice for a multitude of power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess