Analog Devices Inc. LTC3639MPMSE#PBF Overview
The LTC3639MPMSE#PBF is a high-efficiency, low-quiescent current monolithic synchronous buck regulator from Analog Devices Inc. This advanced power solution is designed to meet the needs of modern electronic applications requiring efficient voltage conversion and power management. The device is capable of delivering up to 150mA of continuous output current from a wide input voltage range of 4.5V to 150V, making it particularly suitable for automotive, industrial, and telecommunication systems where input voltages can vary significantly.
The LTC3639MPMSE#PBF incorporates a unique constant-frequency/controlled on-time architecture that allows for excellent transient response and loop stability. It is designed to provide a high level of performance in a wide range of operating environments, featuring an operational temperature range of -55°C to +125°C, which makes it reliable for use in extreme conditions.
This regulator offers a programmable and synchronizable fixed frequency from 50kHz to 1MHz, allowing designers to optimize the size of external components and avoid critical noise-sensitive frequency bands. Additionally, the LTC3639MPMSE#PBF boasts low dropout operation, ensuring effective performance down to very low input voltages.
Key features of the LTC3639MPMSE#PBF include:
- Wide Input Voltage Range: 4.5V to 150V
- Low Quiescent Current: 12μA with no load
- Adjustable Output Voltage: Down to 0.8V
- High Efficiency: Up to 92%
- Robust Thermal Performance: MSOP-16E package
- Overtemperature and Overcurrent Protection
The device also features a power good flag, which provides a signal when the output voltage is within regulation, adding an extra layer of monitoring capability for system diagnostics and reliability. Its internal soft-start mechanism reduces inrush current during startup, contributing to the overall stability of the system it powers.
Engineers seeking a versatile and durable buck regulator for high-voltage applications will find the LTC3639MPMSE#PBF to be an exceptional choice that combines performance, efficiency, and reliability in a compact package.