EN
  • EN
  • DE

LTC3642IMS8E-3.3#TRPBF

Part No LTC3642IMS8E-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LTC3642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879683-LTC3642IMS8E-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3642IMS8E-3.3#TRPBF CAD Model

Description

Product Overview: LTC3642IMS8E-3.3#TRPBF from Analog Devices Inc.

The LTC3642IMS8E-3.3#TRPBF is a high-efficiency, extended input voltage range, step-down regulator from Analog Devices Inc. This powerful component is designed for precision voltage regulation in a variety of applications, ensuring reliable performance in demanding environments. The device comes in a compact MSOP-8 package and is characterized by its robustness and versatility, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 45V, this regulator is suitable for a wide array of power supply configurations.
  • Fixed Output Voltage: The device provides a fixed 3.3V output, which is commonly used in digital circuits and microcontroller-based systems.
  • High Efficiency: With its integrated synchronous rectification, the LTC3642IMS8E-3.3#TRPBF offers high efficiency, which is critical for battery-powered and thermally sensitive applications.
  • Low Dropout Operation: The regulator is designed to maintain output regulation even with very low voltage differences between the input and output, minimizing power loss.
  • Overtemperature Protection: To ensure the longevity and safe operation of the device, it includes overtemperature protection that safeguards the component under extreme conditions.
  • Compact Footprint: The MSOP-8 package is designed to occupy minimal board space, which is essential for modern, compact electronic designs.

Applications

The LTC3642IMS8E-3.3#TRPBF is suitable for a variety of applications where efficient power conversion is required. These include:

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Embedded systems
  • Telecommunications infrastructure
  • Point of load power supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3642IMS8E-3.3#TRPBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The device is also available in a tape and reel package (denoted by the TRPBF suffix) for automated assembly processes, facilitating efficient manufacturing and supply chain management.

With its robust feature set and dependable construction, the LTC3642IMS8E-3.3#TRPBF from Analog Devices Inc. stands out as a top-tier component for designers looking to incorporate a reliable power solution into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8126 $52.8756
14+ $7.2309 $101.2326
22+ $7.0049 $154.1078
30+ $6.7790 $203.3700
39+ $6.5530 $255.5670
52+ $5.8751 $305.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,282 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess