EN
  • EN
  • DE

LTC3703HGN#TRPBF

Part No LTC3703HGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 9.3V ~ 15V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC3703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879684-LTC3703HGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3703HGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC3703HGN#TRPBF High Performance DC/DC Converter

The LTC3703HGN#TRPBF is a sophisticated, high-performance DC/DC converter integrated circuit produced by Analog Devices Inc., a leader in the design and manufacture of analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to cater to a wide range of power management applications, including telecommunications, data processing systems, and distributed power systems.

Key Features:

  • Wide Input Voltage Range: This device can operate with input voltages from 4V to 60V, making it versatile for various applications and ensuring compatibility with a broad spectrum of power sources.
  • High Output Power: The LTC3703HGN#TRPBF is capable of delivering high output power, which is essential for driving heavy loads effectively.
  • High Efficiency: With its advanced design, this DC/DC converter maximizes efficiency, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 600kHz, allowing designers to tailor the performance to their specific application requirements.
  • Robust Thermal Performance: The device is offered in a thermally enhanced 16-lead SSOP package, which provides excellent thermal performance and helps in maintaining optimal operating temperatures.
  • Integrated Features: It includes features such as a soft-start function to reduce inrush current during startup and a tracking function for smooth supply voltage sequencing.

Applications:

The LTC3703HGN#TRPBF is well-suited for a variety of applications, including:

  • Point-of-Load (POL) Power Supplies
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Equipment
  • Network Servers and Storage Systems

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC3703HGN#TRPBF is no exception, and it is designed to meet the stringent requirements of industrial and automotive-grade applications. Its robust design ensures long-term reliability, even in the most demanding environments.

In conclusion, the LTC3703HGN#TRPBF from Analog Devices Inc. is a high-quality, flexible solution for power conversion needs. With its wide input voltage range, high efficiency, and adjustable features, it stands out as an excellent choice for designers looking to improve power management in their systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5920 $58.3680
10+ $11.9730 $119.7300
15+ $11.5989 $173.9835
21+ $11.2248 $235.7208
27+ $10.8505 $292.9635
36+ $9.7281 $350.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess