EN
  • EN
  • DE

SFU450

Part No SFU450
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 319425-SFU450
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFU450 CAD Model

Description

The SFU450 is a ceramic filter manufactured by Murata Electronics North America. Ceramic filters are electronic components used to selectively pass or reject signals of specific frequencies. They are commonly used in radio frequency (RF) circuits to filter out unwanted noise and interference while allowing desired signals to pass through.

Applications

  • Radio receivers: Used to filter out unwanted signals and improve selectivity.
  • Cordless phones: Employed to filter out noise and interference in the RF communication link.
  • Wireless communication devices: Found in various wireless devices for filtering RF signals.
  • Remote control systems: Used to filter signals in the receiver section.
  • Intermediate Frequency (IF) stages: Used to select the IF signal in superheterodyne receivers.

Features

  • Ceramic Resonator Technology: Utilizes ceramic resonators for precise frequency selection.
  • Compact Size: Small footprint for space-constrained applications.
  • High Selectivity: Provides sharp filtering characteristics to reject unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Stable Performance: Offers stable performance over a wide range of temperatures.

Benefits

  • Improved Signal-to-Noise Ratio: Filters out noise and interference, resulting in a cleaner signal.
  • Enhanced Receiver Sensitivity: Allows the receiver to detect weaker signals.
  • Reduced Interference: Minimizes interference from adjacent channels or other sources.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Filtering Solution: Provides an efficient and affordable solution for signal filtering.

Technical Specifications (Typical)

  • Center Frequency: 450 kHz
  • Bandwidth: Check datasheet for bandwidth at 3dB attenuation
  • Insertion Loss: Check datasheet for insertion loss value
  • Impedance: Check datasheet for input and output impedance values
  • Operating Temperature Range: -20°C to +80°C (Check datasheet for exact temperature range)
  • Package Type: Through-hole or SMD (Check datasheet for package type)

For detailed electrical characteristics, mechanical dimensions, and application guidelines, refer to the official datasheet provided by Murata Electronics North America for the SFU450. Proper handling and soldering techniques should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess