EN
  • EN
  • DE

LTC3722EGN-1#PBF

Part No LTC3722EGN-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 24SSOP  /  Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge
Number of Outputs 6
Output Phases 2
Supply Voltage - Operating 3.8V ~ 10.25V
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number LTC3722
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3722EGN-1#PBF-ND,505-LTC3722EGN-1#PBF,-2735-LTC3722EGN-1#PBF
Standard Package 55
Win Source Part Number 1072393-LTC3722EGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3722EGN-1#PBF CAD Model

Description

Analog Devices Inc. LTC3722EGN-1#PBF - Push-Pull PWM Controller

The LTC3722EGN-1#PBF is a high-performance push-pull PWM (Pulse Width Modulation) controller designed by Analog Devices Inc. to offer precise power control in a variety of applications. This integrated circuit is engineered to drive N-channel MOSFETs in a push-pull configuration, making it an ideal choice for isolated power supply designs that require high efficiency and compact size.

With an operating voltage range of 9V to 13V, the LTC3722EGN-1#PBF can accommodate a wide range of input power sources. Its powerful 1.5A drivers ensure robust and reliable MOSFET switching, which is crucial for maintaining efficiency and performance in demanding applications. The device operates at a fixed frequency, which can be set from 100kHz to 1MHz via an external resistor, providing designers with flexibility to optimize their power supply design for size, efficiency, or electromagnetic interference (EMI) considerations.

This PWM controller is well-suited for applications such as isolated DC-DC converters, telecommunications power supplies, and industrial power systems. Its push-pull topology is particularly beneficial in applications where dual polarity outputs are needed or where transformer utilization is critical.

Key features of the LTC3722EGN-1#PBF include:

  • Wide V<sub>CC Range: 9V to 13V
  • Powerful 1.5A On-Chip MOSFET Drivers
  • Adjustable Operating Frequency: 100kHz to 1MHz
  • Soft-Start Capability to Prevent Inrush Current
  • Under-Voltage Lockout with Hysteresis
  • Low Operating and Start-Up Current
  • Over-Temperature Protection

The LTC3722EGN-1#PBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. Its thermal performance is enhanced by a Pb-free (lead-free) finish, which also makes it compliant with RoHS regulations, ensuring it meets current environmental standards for electronic components.

Overall, the LTC3722EGN-1#PBF by Analog Devices Inc. is a reliable and efficient solution for designers looking to implement push-pull power supplies in their systems. Its robust feature set and flexible design options make it a versatile choice for a wide range of power management tasks.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess