EN
  • EN
  • DE

LTC3788EGN-1#TRPBF

Part No LTC3788EGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP / Boost Regulator Positive Output Step-Up DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3788
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879712-LTC3788EGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3788EGN-1#TRPBF CAD Model

Description

Product Overview: LTC3788EGN-1#TRPBF from Analog Devices Inc.

The LTC3788EGN-1#TRPBF is a high-performance, dual 2-phase synchronous step-up DC/DC controller with a wide input voltage range, designed and manufactured by Analog Devices Inc. This powerful controller is engineered to drive N-channel MOSFETs in a phase-lockable fixed frequency architecture, providing a stable and efficient power solution for a diverse range of applications.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for applications with varying input sources.
  • Phase-Lockable Fixed Frequency: The LTC3788EGN-1#TRPBF operates at a fixed frequency between 50kHz to 900kHz, which can be synchronized to an external clock, ensuring noise-sensitive applications remain unaffected.
  • Powerful Dual 2-Phase Operation: The dual 2-phase design reduces input and output ripple, improving overall system performance and reducing the need for additional filtering components.
  • Current Mode Control: This mode provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Adjustable Soft-Start: Soft-start capability allows for the gradual increase of the output voltage, preventing inrush current and ensuring a controlled startup.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system against excessive input voltages.
  • Robust Packaging: Housed in a compact 28-lead SSOP package, the LTC3788EGN-1#TRPBF is designed for space-constrained applications.

Applications

The LTC3788EGN-1#TRPBF is versatile and can be used in a wide array of applications where efficient power conversion is required. It is ideal for:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Distributed Power Systems
  • Portable Device Power Supplies

Reliability and Performance

As a product of Analog Devices Inc., a leader in high-performance analog technology, the LTC3788EGN-1#TRPBF is built to meet rigorous standards of reliability and performance. It is a testament to the company's commitment to providing innovative solutions to power management challenges across various industries.

Whether you're designing a complex industrial system or a compact consumer device, the LTC3788EGN-1#TRPBF provides a robust and efficient power management solution that can be trusted to deliver consistent performance.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess